EN
  • EN
  • DE

LMH0024MA

Part No LMH0024MA
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 3.3V SMPTE 259M / 344M Adaptive Cable Equalizer | IC ADAPTIVE CABLE EQ 3.3V 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications SMPTE 259M / 344M
Interface Serial
Supply Voltage (V) 3.3V
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number LMH0024
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1201354-LMH0024MA
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0024MA CAD Model

Description

The LMH0024MA from Texas Instruments is a high-performance, adaptive cable equalizer designed to ensure the integrity of digital video signals as they travel across long cables. Specifically engineered for the professional broadcasting industry, this device is capable of extending the reach of digital video transmission systems while maintaining pristine signal quality.

Key Features

  • Equalization: The LMH0024MA provides adjustable equalization to compensate for cable length and quality, supporting data rates up to 1.485 Gbps, including SDI (SMPTE 259M), HD-SDI (SMPTE 292M), and DVB-ASI.
  • High Performance: With its superior design, the device ensures minimal jitter and signal loss, which is crucial for maintaining the integrity of the transmitted video content over long distances.
  • Power Efficiency: The product operates with a single 3.3V supply while offering a power-efficient solution, making it suitable for a variety of applications where power consumption is a concern.
  • Robust Construction: Encased in a compact 16-pin SOIC package, the LMH0024MA is built to withstand the rigors of professional environments.

Applications

The LMH0024MA is ideal for a range of applications within the broadcast industry. These include:

  • Professional video cameras and monitors
  • Digital video routers and switchers
  • Video editing and post-production equipment
  • Digital signage systems

Technical Specifications

Parameter Value
Data Rate Up to 1.485 Gbps
Supply Voltage 3.3V
Package 16-pin SOIC
Operating Temperature -40°C to +85°C

Overall, the LMH0024MA from Texas Instruments stands out as a reliable and essential component for maintaining signal quality in professional video applications. Its robust features ensure that it can meet the demanding requirements of the broadcasting industry.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5993 $57.1986
5+ $23.4661 $117.3305
7+ $22.7328 $159.1296
10+ $21.9995 $219.9950
12+ $21.2661 $255.1932
16+ $19.0662 $305.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess