EN
  • EN
  • DE

LTA806N1DG

Part No LTA806N1DG
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008700-LTA806N1DG
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTA806N1DG CAD Model

Description

The LTA806N1DG is a state-of-the-art semiconductor device from NXP Semiconductors, a renowned leader in the electronic components industry. This high-performance product is designed to cater to a wide range of applications, making it a versatile choice for engineers and designers alike.

Key Features

  • High Efficiency: The LTA806N1DG is engineered for maximum efficiency, ensuring low power loss and better performance in applications where energy consumption is critical.
  • Durability: Built with robustness in mind, this product can withstand harsh conditions, making it suitable for industrial and automotive applications that demand reliability.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the LTA806N1DG offers improved functionality and operation, setting a high standard for similar products in the market.
  • Compact Design: The compact footprint of the LTA806N1DG makes it an ideal choice for space-constrained applications without compromising on power or performance.

Applications

The LTA806N1DG is designed to be flexible and can be used in a variety of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The LTA806N1DG boasts impressive technical specifications that make it a top choice for professionals seeking quality and performance:

Parameter Value
Package SMD
Operating Temperature -40°C to +125°C
Output Type Fixed
Voltage - Output (Min/Fixed) Specific to model
Current - Output Specific to model

For detailed technical specifications and product data sheets, customers are encouraged to visit the official NXP Semiconductors website or contact their sales representatives.

Conclusion

With its combination of efficiency, durability, and cutting-edge technology, the LTA806N1DG from NXP Semiconductors is an excellent choice for those looking to integrate a reliable semiconductor device into their projects. Its adaptability across various industries and applications makes it a valuable component in any electronic system.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess