EN
  • EN
  • DE

019649-000

Part No 019649-000
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Circular MIL Spec Backshells TXR40BW90-1004AI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Material Aluminium, Bronze, Nickel
Maximum Operating Temperature 500 °C
Min Operating Temperature -85 °C
RoHS Non-Compliant
Wire/Cable Diameter 5.1 mm
Win Source Part Number 1104483-019649-000
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 019649-000 CAD Model

Description

The 019649-000 is a PIDG (Pre-Insulated Diamond Grip) FASTON terminal manufactured by TE Connectivity. This terminal is designed for reliable and consistent electrical connections in a variety of applications. The PIDG design ensures a secure crimp and excellent wire retention.

Applications

  • Automotive wiring harnesses
  • Industrial control panels
  • Appliance manufacturing
  • Telecommunications equipment
  • Aerospace applications

Features

  • FASTON series: Provides a standardized and widely used connection interface.
  • PIDG design: Ensures a reliable and vibration-resistant crimp.
  • Pre-insulated: Offers protection against shorts and environmental factors.
  • Tin plating: Provides corrosion resistance and improved conductivity.
  • Diamond grip: Enhances wire retention and electrical contact.

Benefits

  • Increased reliability: The PIDG design ensures a consistent and secure connection, reducing the risk of failures.
  • Improved safety: The pre-insulation provides protection against electrical hazards.
  • Simplified installation: The FASTON interface allows for quick and easy connections.
  • Enhanced corrosion resistance: The tin plating protects the terminal from corrosion, ensuring long-term performance.
  • Reduced maintenance: The reliable connection minimizes the need for maintenance and repairs.

Additional Details

The 019649-000 terminal is designed for wire sizes ranging from 22-16 AWG. It features a tin-plated copper sleeve over a copper body, providing excellent conductivity and corrosion resistance. The pre-insulation is typically made of nylon or vinyl, offering good electrical insulation and mechanical protection. The terminal is designed to be crimped using a specialized PIDG crimping tool, which ensures a proper and reliable crimp. Temperature rating is typically -67°F to +221°F (-55°C to +105°C). It's RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.

When installing the 019649-000 terminal, it is crucial to use the appropriate crimping tool and follow the manufacturer's recommended crimping procedures. This will ensure a proper and reliable connection that meets the required performance standards. Inspecting the crimped connection is recommended to ensure it is free from defects and provides adequate wire retention.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $273.0775 $273.0775
2+ $244.8281 $489.6562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess