EN
  • EN
  • DE

PBYR20100CT

Part No PBYR20100CT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 268686-PBYR20100CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBYR20100CT CAD Model

Description

Introducing the PBYR20100CT Power Diode from NXP

The PBYR20100CT is a robust and efficient power diode designed by NXP Semiconductors, a leader in the electronics industry. This high-performance component is specifically engineered to meet the rigorous demands of modern power conversion applications. The PBYR20100CT is ideal for use in high-frequency circuits where low switching losses and high efficiency are required.

Key Features

  • Dual Schottky Barrier Diodes: The PBYR20100CT comprises two diodes in a common cathode configuration, providing flexibility in design and reducing component count in circuits.
  • High Forward Surge Capability: This device is capable of handling high surge currents, making it suitable for applications that experience transient overloads.
  • Low Forward Voltage Drop: With a low forward voltage drop, it ensures high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • High Junction Temperature: Rated for operation at high junction temperatures, the PBYR20100CT maintains performance even under thermal stress, extending the lifespan of electronic systems.
  • Reverse Voltage Rating: It has a reverse voltage rating of 100V, making it suitable for a variety of applications, including high voltage environments.

Applications

The PBYR20100CT is versatile and can be used in a range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power inverters and converters
  • Free-wheeling diodes in motor control circuits
  • DC/DC converters
  • Automotive applications requiring high efficiency

Package and Quality Assurance

The PBYR20100CT comes in a TO-220AB package, which is widely used and recognized for its reliability. This package is designed for easy mounting on printed circuit boards and is suitable for through-hole technology. NXP Semiconductors ensures that each PBYR20100CT diode meets the highest standards of quality, providing engineers with confidence in their designs.

With its combination of efficiency, reliability, and versatility, the PBYR20100CT from NXP is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3488 $59.2960
405+ $0.2864 $115.9920
625+ $0.2772 $173.2500
865+ $0.2680 $231.8200
1,120+ $0.2587 $289.7440
1,495+ $0.2322 $347.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess