EN
  • EN
  • DE

LS2044ASE7V1B

Part No LS2044ASE7V1B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 2.0GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 2.0GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 2.0GHz
RAM Controllers DDR4
Ethernet 10GbE (8) or 1GbE (16) & 2.5GbE (1)
SATA SATA (2)
USB USB 3.0 (2) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 1292-BFBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Base Product Number LS2044
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346099-LS2044ASE7V1B
Ultra Librarian 3D Model Ultra Librarian LS2044ASE7V1B CAD Model

Description

The LS2044ASE7V1B is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the rigorous demands of networking and telecommunications applications. This processor is a part of NXP's QorIQ Layerscape series, which are well-known for their advanced data path and security features.

Key Features

  • Architecture: The LS2044ASE7V1B is built on the ARMv8 architecture, providing a balance of performance and power efficiency. It features a quad-core configuration, allowing for multitasking and improved throughput for data-intensive tasks.
  • Speed: This processor offers a high clock speed, ensuring quick processing and responsiveness for complex computing operations.
  • Connectivity: With integrated high-speed interfaces, including Ethernet, PCIe, and USB, the LS2044ASE7V1B is capable of supporting a wide range of peripherals and networking equipment, making it highly versatile for various applications.
  • Security: NXP's emphasis on security is evident in this product, which includes advanced security features to protect against threats and ensure data integrity. These features are crucial for network infrastructure and other applications where data protection is paramount.
  • Energy Efficiency: Despite its powerful performance, the LS2044ASE7V1B is designed to be energy-efficient, reducing the overall power consumption and heat generation, which is especially beneficial for systems that operate continuously or in constrained thermal environments.

Applications

The LS2044ASE7V1B is ideal for a variety of applications, including:

  • Enterprise networking equipment such as routers, switches, and firewalls
  • Telecommunications infrastructure like network base stations and gateways
  • Industrial control and automation systems
  • High-performance computing and edge computing devices

In summary, the LS2044ASE7V1B from NXP Semiconductors is a robust and versatile processor that offers a compelling blend of performance, connectivity, and security. It is well-suited for applications that require reliable, high-speed processing and are sensitive to power consumption and security considerations.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess