EN
  • EN
  • DE

LTC2918IMS-A1#TRPBF

Part No LTC2918IMS-A1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 137349-LTC2918IMS-A1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2918IMS-A1#TRPBF CAD Model

Description

LTC2918IMS-A1#TRPBF Voltage Monitor

The LTC2918IMS-A1#TRPBF is a sophisticated voltage monitor integrated circuit designed by Linear Technology to ensure the reliability and stability of power systems. This precision voltage monitor is capable of supervising up to four supply voltages, which is a key feature for multi-voltage systems. The device is especially well-suited for applications that require stringent power supply monitoring, such as computer systems, medical equipment, and industrial control systems.

One of the standout features of the LTC2918IMS-A1#TRPBF is its programmable voltage thresholds, which allow for customization to match specific system requirements. This flexibility is achieved through the use of external resistive dividers, providing the user with the ability to set precise under-voltage (UV) and over-voltage (OV) trip points. Additionally, the product offers a selectable timeout feature to prevent false triggering from transient voltage dips or spikes, enhancing the robustness of the monitoring function.

The LTC2918IMS-A1#TRPBF operates over a wide supply voltage range, accommodating systems that function on different voltage levels. The device also features an adjustable hysteresis setting, which helps to prevent chattering around the trip points, ensuring stable operation under varying conditions. The monitor's outputs can be configured either as push-pull drivers or as open-drain outputs, providing versatility in interfacing with other system components such as microcontrollers or power management systems.

Encased in a compact 10-lead MSOP package, the LTC2918IMS-A1#TRPBF is designed for space-constrained applications. It also supports a wide operating temperature range, making it suitable for use in environments with challenging thermal conditions. The device's quiescent current is low, which is beneficial for power-sensitive applications.

In summary, the LTC2918IMS-A1#TRPBF from Linear Technology is a comprehensive solution for voltage monitoring in multi-voltage systems. Its programmability, wide voltage range support, and configurable outputs make it a versatile and reliable choice for engineers looking to safeguard their critical power supplies.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8004 $54.4032
18+ $5.5798 $100.4364
28+ $5.4055 $151.3540
39+ $5.2311 $204.0129
50+ $5.0567 $252.8350
67+ $4.5336 $303.7512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess