EN
  • EN
  • DE

LTC2916ITS8-1#TRMPBF

Part No LTC2916ITS8-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 072547-LTC2916ITS8-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2916ITS8-1#TRMPBF CAD Model

Description

LTC2916ITS8-1#TRMPBF - Voltage Supervisor IC

The LTC2916ITS8-1#TRMPBF is a precision voltage supervisor component designed and manufactured by Linear Technology, a leader in the field of analog integrated circuits. This compact, highly reliable IC is engineered to monitor over-voltage and under-voltage conditions, ensuring that electronic systems operate within their specified voltage ranges, which is crucial for maintaining system stability and performance.

Encased in a low-profile TSOT-23 package, this voltage supervisor IC is suitable for space-constrained applications while providing robust features that cater to a wide range of products, from portable devices to complex industrial systems. The LTC2916ITS8-1#TRMPBF is capable of monitoring a single supply voltage with a high degree of accuracy, which is essential for sensitive electronic equipment that requires consistent power levels to function correctly.

One of the standout features of the LTC2916ITS8-1#TRMPBF is its programmable voltage threshold capability. Users can set precise voltage limits using external resistors, which allows for a customized and flexible approach to voltage supervision that can be tailored to the specific needs of the application. Additionally, the IC provides a selectable timeout period, which prevents false triggering on transient signals, ensuring that only genuine fault conditions result in a response.

With its low supply current, the LTC2916ITS8-1#TRMPBF is an energy-efficient solution, making it an ideal choice for battery-operated devices where power conservation is paramount. Its wide operating temperature range ensures reliability across various environmental conditions, which is vital for industrial and automotive applications that may be exposed to extreme temperatures.

For ease of integration into existing designs, the LTC2916ITS8-1#TRMPBF features an open-drain reset output, which can interface directly with microcontrollers or other logic devices. This allows for straightforward implementation of a reset or interrupt function when a voltage fault is detected.

In summary, the LTC2916ITS8-1#TRMPBF from Linear Technology is a versatile, high-precision voltage supervisor IC that offers customizable threshold settings, low power consumption, and reliable performance, making it a top choice for designers looking to enhance the safety and stability of their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7016 $58.2096
13+ $7.9603 $103.4839
20+ $7.7115 $154.2300
27+ $7.4628 $201.4956
35+ $7.2140 $252.4900
47+ $6.4678 $303.9866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess