EN
  • EN
  • DE

LS1084ASN7MQA

Part No LS1084ASN7MQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORLQ LS1 1.2GHZ 780FBGA / ARM® Cortex®-A53 Microprocessor IC QorlQ LS1 8 Core, 64-Bit 1.2GHz 780-FBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorlQ LS1
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 8 Core, 64-Bit
Speed 1.2GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers DDR4
Graphics Acceleration Yes
Display & Interface Controllers LVDS
Ethernet 10GbE (2) , 1GbE (8)
SATA SATA 6Gbps (1)
USB USB 3.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-BFBGA, FCBGA
Supplier Device Package 780-FBGA (23x23)
Additional Interfaces eMMC, I²C, IFC, PCI, SPI, UART
Base Product Number LS1084
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1346100-LS1084ASN7MQA
Ultra Librarian 3D Model Ultra Librarian LS1084ASN7MQA CAD Model

Description

The NXP LS1084ASN7MQA is a high-performance, power-efficient processor designed for a wide range of applications in the networking, telecommunications, and industrial markets. As part of NXP's QorIQ Layerscape series, this processor is built on the Arm® Cortex®-A53 architecture, providing a balanced combination of computing power and energy efficiency.

Key Features

  • Core Configuration: This processor features an advanced quad-core Arm Cortex-A53 configuration, with each core capable of running up to 1.6 GHz. The multi-core design allows for efficient multitasking and improved throughput for data-intensive applications.
  • Integrated Accelerators: The LS1084ASN7MQA includes integrated accelerators for packet processing, security, and data path acceleration, enabling high-speed data transfer and secure data management for network infrastructure.
  • Memory Support: It supports a variety of memory types, including DDR4 with ECC, ensuring reliable and fast memory access for critical applications.
  • Connectivity: With an extensive set of high-speed interfaces, including multiple Gigabit Ethernet, USB 3.0, SATA 3.0, and PCIe Gen3 ports, this processor provides versatile connectivity options for system expansion and integration.
  • Energy Efficiency: The LS1084ASN7MQA is optimized for low-power operation without sacrificing performance, making it suitable for energy-sensitive applications.

Applications

The processor's robust feature set makes it ideal for a variety of applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and firewalls
  • Industrial control and automation systems requiring high reliability and real-time performance
  • Networked storage systems that demand high-speed data processing and secure data handling
  • Edge computing devices that require efficient processing capabilities close to data sources

With its advanced architecture, the NXP LS1084ASN7MQA provides a scalable solution for systems requiring high performance, comprehensive connectivity, and efficient power management. It is designed to meet the evolving demands of modern embedded and networking applications, setting a new standard for integrated, high-performance processors.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess