Products specifications Report Issue?

Category Cables, Wires - Management - Labels, Labeling
Mfr TE Connectivity
Series HS
Package Bulk
Product Status Active
Label Type Heat Shrinkable
Label Size 0.75" W x 1.50" L (19.0mm x 38.0mm); Cable O.D. 0.40" ~ 0.64" (10.2mm ~ 16.3mm)
Color White
Material Polyolefin (PO), Irradiated
Temperature Range - Operating -55°C ~ 135°C
Base Product Number EC82
Standard Package 300 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 964278-EC8211-000
Ultra Librarian 3D Model Ultra Librarian EC8211-000 CAD Model

Description

The TE Connectivity 964278-EC8211-000 is a label for cable and wire management.

  • Material: Polyolefin (PO)
  • Process: Irradiated
  • Color: White
  • Package: Bulk
  • Standard Package Quantity: 300 pcs
  • Temperature Range: -55°C to 135°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor undefined
  • HTSUS Code: 3919.10.2055
  • Base Product Number: EC82
  • Label Size: 0.75" W x 1.50" L (19.0mm x 38.0mm)
  • Cable Outer Diameter Range: 0.40" to 0.64" (10.2mm to 16.3mm)
  • Product Status: Active

You May Also Be Interested in

Weidmuller
LABEL STANDARD 0.16" X 0.79" WHT
Need more? Email Us
ECAD model for 1680411044
TE Connectivity
Wire Labels & Markers HT-SCE-1-1
Need more? Email Us
ECAD model for HT-SCE-1-1/2-2.0-4
TE Connectivity
TMS-SCE-1K-3/8-2.0-6
Need more? Email Us
ECAD model for 8815770001
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K / White Heat Shrinkable Label 1.00" x 1.97" (25.4mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-1K-1-2.0-9
TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
ECAD model for 251895-000
TE Connectivity
LABEL HEAT SHRINKABLE GREEN
Need more? Email Us
ECAD model for CN3059-000
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
ECAD model for F18659-000
TE Connectivity
TMS-SCE-2X-1K-1/2-4-CS9364
Need more? Email Us
ECAD model for TMS-SCE-2X-1K-1/2-4-CS9364
TE Connectivity
TMS-SCE-1K-1/8-7-PB-CS7783
Need more? Email Us
ECAD model for TMS-SCE-1K-1/8-7-PB-CS7783

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention