EN
  • EN
  • DE

MAX242CWN

Part No MAX242CWN
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 2/2 Transceiver Full RS232 18-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name MAX242
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881371-MAX242CWN
Ultra Librarian 3D Model Ultra Librarian MAX242CWN CAD Model

Description

The MAX242CWN from Maxim Integrated is a high-quality RS-232 transceiver integrated circuit designed for applications requiring low power consumption and high data-rate transfer. This device is part of Maxim's family of transceivers that are intended to provide reliable serial communication while maintaining compatibility with the RS-232 standard.

Featuring a dual charge pump circuit, the MAX242CWN can generate RS-232 voltage levels from a single 5V supply, making it an ideal choice for battery-powered and portable devices. This component is capable of running at data rates up to 120kbps, ensuring efficient communication for a wide range of applications, including but not limited to industrial control systems, point-of-sale equipment, and data acquisition systems.

The MAX242CWN comes in a 18-pin SOIC (Small Outline Integrated Circuit) package, providing a compact solution that is easy to integrate into existing designs. The device includes two drivers and two receivers, offering a complete interface for full-duplex communication. Additionally, it features a low-power shutdown mode, which reduces power consumption to a mere 1µW, further enhancing its suitability for power-sensitive applications.

Among its protective features, the MAX242CWN includes short-circuit protection and a proprietary low-dropout transmitter output stage, delivering robust performance even under challenging conditions. The receiver inputs can withstand ±30V without damage, and the transmitter outputs are capable of driving ±10V into a 3kΩ load, demonstrating the device's resilience and reliability.

Maxim Integrated has ensured that the MAX242CWN meets the EIA/TIA-232E specifications and operates over the commercial temperature range of 0°C to +70°C, making it a versatile choice for many environments. With its combination of performance, power efficiency, and durability, the MAX242CWN is an exemplary solution for designers looking to implement RS-232 communications in their products.

Key Features:

  • Single 5V Power Supply
  • Low Power Shutdown: 1µW
  • 120kbps Data Rate
  • 2 Drivers and 2 Receivers
  • Short-Circuit Protection
  • ±30V Receiver Input Levels
  • Meets EIA/TIA-232E Specifications
  • 18-Pin SOIC Package

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6101 $52.2020
47+ $2.1417 $100.6599
73+ $2.0747 $151.4531
100+ $2.0078 $200.7800
129+ $1.9409 $250.3761
173+ $1.7401 $301.0373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess