EN
  • EN
  • DE

LS1023AXN8QQB

Part No LS1023AXN8QQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT ARM ARCH 1. / ARM® Cortex®-A53 Microprocessor IC series 2 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.6GHz
RAM Controllers DDR3L, DDR4
Ethernet 1GbE (7) or 10GbE (1) & 1GbE (5)
SATA SATA 6Gbps (1)
USB USB 3.0 (2) + PHY
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Base Product Number LS1023
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935340587557
Standard Package 60
Win Source Part Number 1228352-LS1023AXN8QQB
Ultra Librarian 3D Model Ultra Librarian LS1023AXN8QQB CAD Model

Description

The LS1023AXN8QQB is a high-performance, multi-core networking processor from NXP Semiconductors, designed to meet the demands of modern network and data processing tasks. This processor is part of NXP's QorIQ LS1023A series, which is renowned for its efficient performance and power optimization, making it an ideal choice for a wide range of applications including enterprise and service provider networking, industrial control, and Internet of Things (IoT) devices.

Key Features and Benefits

  • Advanced Processing Capabilities: The LS1023AXN8QQB features two 64-bit ARM Cortex-A53 cores that can run up to 1.6 GHz, providing a balanced combination of computing power and energy efficiency.
  • Integrated Security: With a built-in security engine, this processor ensures data protection and secure boot functionalities, crucial for maintaining system integrity and safeguarding sensitive information.
  • High-Speed Connectivity: The processor includes a variety of high-speed interfaces, such as dual 10 GbE, dual PCIe Gen 3, and USB 3.0, enabling fast data transfers and connectivity with a wide range of peripherals and network components.
  • Energy Efficient: The LS1023AXN8QQB is designed with power efficiency in mind, featuring a low-power architecture that does not compromise on performance, making it suitable for energy-sensitive applications.
  • Compact Form Factor: This processor comes in a compact 23x23mm package, which allows for more space-efficient designs in embedded systems and other small form factor devices.

Applications

The versatility of the LS1023AXN8QQB processor makes it an excellent choice for a myriad of applications. It is particularly well-suited for network edge services, virtual customer premises equipment (vCPE), network attached storage (NAS), and IoT gateways. Its robust security features also make it a preferred option for applications requiring secure data processing and transmission.

Conclusion

Overall, the NXP LS1023AXN8QQB is a powerful and efficient processor that offers a rich set of features. Its combination of performance, security, and connectivity, along with its energy-efficient design, makes it a compelling choice for developers and manufacturers aiming to create advanced networking devices and systems.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess