EN
  • EN
  • DE

SURS283T3G

Part No SURS283T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE ULT FAST SMB / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number SURS283
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 898570-SURS283T3G
Ultra Librarian 3D Model Ultra Librarian SURS283T3G CAD Model

Description

Product Overview: SURS283T3G - ON Semiconductor

The SURS283T3G by ON Semiconductor is a robust, high-performance Schottky barrier rectifier designed for applications requiring low forward voltage drop and high surge current capability. This device is ideal for use in power supply circuits, providing efficient energy conversion with minimal losses.

Key Features

  • High Surge Capacity: With its exceptional ability to handle surge currents, the SURS283T3G is well-suited for environments where electrical spikes are common, ensuring reliability and longevity.
  • Low Forward Voltage Drop: The device's low forward voltage drop reduces power loss and improves efficiency, making it an energy-saving solution for various electronic applications.
  • High Junction Temperature: Capable of operating at a junction temperature of up to 150°C, this rectifier can withstand high thermal environments, maintaining performance under stress.
  • Guard Ring Die Construction: The guard ring design enhances the breakdown voltage performance and ensures a stable operation over the product's lifespan.
  • RoHS Compliant: Complying with the Restriction of Hazardous Substances (RoHS) directive, the SURS283T3G is environmentally friendly and suitable for use in green products.

Applications

The SURS283T3G is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Product Specifications

The SURS283T3G offers a comprehensive set of specifications that make it a reliable choice for designers:

  • Package: SMB (Surface Mount)
  • Average Rectified Current: 2 A
  • Peak Repetitive Reverse Voltage: 30 V
  • Non-Repetitive Peak Surge Current: 50 A
  • Operating and Storage Temperature Range: -65°C to +150°C

Conclusion

The SURS283T3G from ON Semiconductor offers a blend of high surge capability, low power loss, and thermal resilience, making it a top choice for engineers and designers seeking a reliable Schottky barrier rectifier for their power management solutions. Its compliance with environmental standards further ensures that it is a future-proof component for sustainable product designs.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess