EN
  • EN
  • DE

LS1018ASN7NQA

Part No LS1018ASN7NQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.3GHZ 448FBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 1 Core, 64-Bit 1.3GHz 448-FBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 1 Core, 64-Bit
Speed 1.3GHz
RAM Controllers DDR3L SDRAM, DDR4 SDRAM
Ethernet 1Gbps (1) , 2.5Gbps (5)
SATA SATA 6Gbps (1)
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 448-BFBGA
Supplier Device Package 448-FBGA (17x17)
Additional Interfaces CANbus, I²C, SPI, UART
Base Product Number LS1018
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1346053-LS1018ASN7NQA
Ultra Librarian 3D Model Ultra Librarian LS1018ASN7NQA CAD Model

Description

The LS1018ASN7NQA is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its high-performance and quality integrated circuits. This product is part of NXP's broad portfolio designed to meet the demanding requirements of the modern electronic landscape.

Key Features

  • Advanced Processing Capabilities: At the core of the LS1018ASN7NQA is a powerful processing unit that delivers exceptional performance for complex computations and data handling.
  • Energy Efficiency: NXP's focus on sustainability is evident in this product's design, which maximizes energy efficiency, reducing power consumption and heat generation.
  • Robust Connectivity: With integrated support for various communication protocols, this product ensures seamless connectivity in a multitude of applications.
  • High-Speed Interfaces: The LS1018ASN7NQA is equipped with high-speed interfaces that facilitate rapid data transfer and communication with other components within the system.

Applications

The versatility of the LS1018ASN7NQA makes it suitable for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and access points
  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • High-performance computing platforms

Quality and Reliability

NXP's commitment to quality is reflected in the LS1018ASN7NQA, which undergoes rigorous testing to ensure it meets the highest standards of reliability and longevity. This product is designed to withstand the challenges of harsh environments and continuous operation, making it a reliable choice for mission-critical applications.

Support and Resources

NXP provides extensive support and resources for the LS1018ASN7NQA, including detailed datasheets, technical documentation, application notes, and development tools. Customers can access a wealth of information to facilitate the integration of this product into their systems and to maximize its potential.

With its advanced features, broad applicability, and backed by NXP's reputation for excellence, the LS1018ASN7NQA is an ideal solution for designers and engineers looking to push the boundaries of what's possible in their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess