EN
  • EN
  • DE

LPC824M201JHI33K

Part No LPC824M201JHI33K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32HVQFN / ARM® Cortex®-M0+ LPC82x Microcontroller IC 32-Bit Single-Core 30MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC82x
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number LPC824
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1357271-LPC824M201JHI33K
Ultra Librarian 3D Model Ultra Librarian LPC824M201JHI33K CAD Model

Description

Product Overview: LPC824M201JHI33K

The LPC824M201JHI33K is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, crafted for optimal performance in a compact package. This product is part of the LPC800 series, which is renowned for its low-power consumption and high-efficiency operation, making it an ideal choice for a wide range of embedded applications.

Key Features

  • Core: The MCU is built around a powerful 32-bit ARM Cortex-M0+ core, operating at a frequency of up to 30 MHz. This core provides the perfect balance between processing power and power consumption, suitable for battery-operated devices.
  • Memory: It comes equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, offering ample space for application code and data storage without the need for external memory components.
  • I/O Options: The LPC824M201JHI33K provides versatile input/output options with up to 30 GPIO pins, enabling easy interfacing with peripherals and external devices.
  • Communication Interfaces: This MCU includes a rich set of serial communication interfaces such as I2C, SPI, and USART, supporting the development of complex communication protocols and connectivity.
  • Analog Features: With an onboard 12-bit ADC (Analog-to-Digital Converter), this MCU can handle analog input signals, making it suitable for sensor-based applications.
  • Package: The device is offered in a 33-pin HVQFN package, which is designed for minimal footprint and low space consumption on printed circuit boards.
  • Power Efficiency: It features multiple power-saving modes, including a deep power-down mode, which significantly extends battery life in portable applications.

Applications

The LPC824M201JHI33K is a versatile MCU that can be used in various applications such as industrial control systems, consumer electronics, Internet of Things (IoT) devices, and more. Its robust feature set and low power consumption make it particularly well-suited for applications where energy efficiency and compact design are critical.

Conclusion

With its advanced architecture, comprehensive feature set, and energy-efficient operation, the LPC824M201JHI33K from NXP Semiconductors stands out as an excellent choice for developers looking to create sophisticated and power-conscious applications. Its integration of essential peripherals and interfaces, along with its small package size, provides a highly flexible platform for innovation in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0673 $53.3650
115+ $0.8757 $100.7055
180+ $0.8484 $152.7120
245+ $0.8210 $201.1450
320+ $0.7936 $253.9520
425+ $0.7115 $302.3875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess