EN
  • EN
  • DE
  • IT

ECHU1C683GX5

Part No ECHU1C683GX5
Manufacturer Panasonic
Catalog Film Capacitors
Description Plastic Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170663-ECHU1C683GX5
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECHU1C683GX5 CAD Model

Description

The Panasonic ECHU1C683GX5 is a metallized film capacitor. Film capacitors are known for their stable performance, low losses, and long life. They are commonly used in applications where high reliability and accuracy are required.

Applications

  • Audio circuits: Coupling and decoupling signals in audio amplifiers and preamplifiers.
  • Filtering circuits: Smoothing ripple voltage and reducing noise in power supplies.
  • Timing circuits: Providing accurate timing in oscillators and timers.
  • Snubber circuits: Protecting power transistors and other components from voltage spikes.
  • General-purpose coupling and decoupling: Used in a wide range of electronic circuits.

Features

  • Excellent stability: Maintains its capacitance value over a wide range of temperatures and frequencies.
  • Low dissipation factor (DF): Minimizes power loss and improves efficiency.
  • Long life: Designed for extended operation in demanding environments.
  • Self-healing properties: Can recover from minor voltage breakdowns.
  • RoHS compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Improved circuit performance: Provides stable and accurate performance in electronic circuits.
  • Extended equipment lifespan: Reliable performance ensures long-term operation of electronic devices.
  • Reduced energy consumption: Low dissipation factor minimizes power loss and improves energy efficiency.
  • Environmentally friendly: RoHS compliance ensures that the product is free of hazardous substances.
  • Cost-effective: Offers a cost-effective solution for film capacitor requirements.

Additional Details

The ECHU1C683GX5 has a capacitance of 0.068uF (68nF). Film capacitors like this are non-polarized and can be installed in either direction in a circuit. The voltage rating should be verified in the datasheet to ensure proper operation within design limits. They offer superior performance characteristics compared to ceramic capacitors in applications requiring high stability and low loss. They are a suitable choice for critical circuits where performance and reliability are paramount.

You May Also Be Interested in

Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess