EN
  • EN
  • DE

LPC824M201JDH20J

Part No LPC824M201JDH20J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC82x
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number LPC824M201
Other Names 568-11619-6,935304006118,568-11619-1,568-11619-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264086-LPC824M201JDH20J
Ultra Librarian 3D Model Ultra Librarian LPC824M201JDH20J CAD Model

Description

The NXP LPC824M201JDH20J is a feature-rich microcontroller (MCU) that belongs to the LPC800 series, designed to deliver high performance, versatility, and cost-effectiveness. This 32-bit MCU is based on the powerful ARM Cortex-M0+ core, which operates at a frequency of up to 30 MHz, providing a balanced blend of efficiency and processing capability suitable for a wide range of applications.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 30 MHz.
  • Memory: Equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, allowing for efficient storage and execution of applications.
  • GPIO: Up to 30 General Purpose I/O (GPIO) pins for versatile peripheral connectivity and control.
  • Serial Interfaces: Includes a variety of serial interfaces such as I2C, SPI, and USART for communication with peripherals and other microcontrollers.
  • Analog Features: Features an integrated 12-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling the MCU to interface with analog sensors and devices.
  • Timers: Multiple timers including a 32-bit timer, a 24-bit system timer, and multiple 16-bit timers, which can be used for a range of timing and PWM tasks.
  • Unique ID: Each device includes a unique serial number for identification purposes, which can be useful in networked applications.
  • Power Efficiency: Designed with power efficiency in mind, it offers several power-saving modes to reduce power consumption in various states of operation.
  • Packages: Available in a small-outline package (SO20), which is ideal for space-constrained applications.

Applications:

The LPC824M201JDH20J is suitable for a wide range of applications, including but not limited to industrial control, consumer electronics, automation, and Internet of Things (IoT) devices. Its low power consumption makes it an excellent choice for battery-powered and portable devices, while its robust serial communication capabilities allow for easy integration into complex systems.

Conclusion:

Overall, the NXP LPC824M201JDH20J MCU offers an optimal combination of performance, power efficiency, and integration, making it a go-to choice for developers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2257 $55.1565
100+ $1.0057 $100.5700
155+ $0.9743 $151.0165
215+ $0.9429 $202.7235
275+ $0.9115 $250.6625
370+ $0.8172 $302.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess