EN
  • EN
  • DE

LPC55S69JEV98K

Part No LPC55S69JEV98K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 640KB FLASH 98VFBGA / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 150MHz 640KB (640K x 8) FLASH 98-VFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC55S6x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 640KB (640K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 98-VFBGA
Supplier Device Package 98-VFBGA (7x7)
Base Product Number LPC55S69
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935384773557,935376968557
Standard Package 1,300
Win Source Part Number 989561-LPC55S69JEV98K
Ultra Librarian 3D Model Ultra Librarian LPC55S69JEV98K CAD Model

Description

The LPC55S69JEV98K is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications that require high levels of processing power, security, and functionality. This advanced MCU is part of the LPC5500 series, which is known for its exceptional efficiency, versatility, and performance in a wide range of industrial, IoT, and consumer applications.

Key Features:

  • High-Efficiency Arm Cortex-M33 Cores: At the heart of the LPC55S69JEV98K are dual Arm Cortex-M33 cores running up to 150 MHz, offering a perfect blend of power efficiency and performance. The cores support Arm's TrustZone technology for enhanced security.
  • Advanced Security: With features like secure boot, AES-256 encryption, and Physical Unclonable Function (PUF) for unique device identification, the MCU ensures robust protection against threats, making it ideal for security-critical applications.
  • Generous Memory and Storage: The device comes with 640 KB of on-chip flash memory and 320 KB SRAM, providing ample space for complex applications and data storage.
  • Rich Set of Peripherals: It includes a variety of peripherals such as high-speed USB, CAN FD, and Flexcomm interfaces for versatile serial communication (USART, SPI, I2C, I2S).
  • Power Efficiency: The MCU is designed for low-power operation with multiple power modes, including a deep power-down mode for minimal energy consumption during idle periods.

Applications:

The LPC55S69JEV98K is suitable for a broad range of applications, including:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Wearable technology
  • Secure data communication
  • Edge computing
  • Smart home devices

With its robust security features, powerful dual-core architecture, and comprehensive set of peripherals, the NXP LPC55S69JEV98K MCU is an excellent choice for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2252 $51.1260
12+ $8.3899 $100.6788
19+ $8.1277 $154.4263
26+ $7.8656 $204.5056
33+ $7.6034 $250.9122
45+ $6.8168 $306.7560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess