EN
  • EN
  • DE

LPC55S69JBD100K

Part No LPC55S69JBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 640KB FLSH 100HLQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 150MHz 640KB (640K x 8) FLASH 100-HLQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC55S6x
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 640KB (640K x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-HLQFP (14x14)
Base Product Number LPC55S69
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-15313,935376394557
Standard Package 450
Win Source Part Number 973243-LPC55S69JBD100K
Ultra Librarian 3D Model Ultra Librarian LPC55S69JBD100K CAD Model

Description

The NXP LPC55S69JBD100K is a high-performance microcontroller that is part of the LPC5500 series, renowned for its exceptional efficiency, security features, and processing capabilities. Designed to cater to a wide range of applications, this microcontroller is an ideal choice for industries looking to innovate in the Internet of Things (IoT), industrial, and general embedded markets.

At the heart of the LPC55S69JBD100K lies a powerful dual-core Arm® Cortex®-M33 processor, which operates at speeds of up to 150 MHz. This provides a solid foundation for multitasking and handling complex computations with ease. The architecture is further enhanced with a co-processor specifically dedicated to digital signal processing (DSP) tasks, making it suitable for audio and voice processing applications.

Security is a paramount concern in today's connected devices, and the LPC55S69JBD100K addresses this with its advanced suite of security features. It includes features like secure boot, hardware-accelerated cryptography, and a Physical Unclonable Function (PUF) for robust device identity. Additionally, its secure debug capabilities ensure that intellectual property remains protected throughout the development process.

For connectivity, this microcontroller supports a variety of interfaces, including high-speed USB with PHY, making it versatile for numerous communication requirements. It also boasts a flexible set of peripherals, such as multiple SPI, I2C, USART interfaces, and a high-speed SDIO interface, which are essential for modern embedded applications.

The LPC55S69JBD100K is not only powerful but also energy-efficient. It incorporates power optimization techniques and multiple power domains, allowing for reduced power consumption in both active and sleep modes. This makes it an excellent choice for battery-operated devices where power efficiency is critical.

In summary, the NXP LPC55S69JBD100K microcontroller is a sophisticated and versatile solution that offers the perfect blend of performance, security, and efficiency. Its comprehensive feature set enables developers to create innovative and secure products for a rapidly evolving market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5262 $52.2096
19+ $5.3548 $101.7412
29+ $5.1875 $150.4375
40+ $5.0202 $200.8080
52+ $4.8528 $252.3456
69+ $4.3508 $300.2052
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess