EN
  • EN
  • DE

SN74ALS574BDWR

Part No SN74ALS574BDWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Current - Output High, Low 2.6mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 18mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1253797-SN74ALS574BDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS574BDWR CAD Model

Description

The SN74ALS574BDWR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit, designed and manufactured by Texas Instruments. This device captures the values on the D-inputs at the rising edge of the clock signal and holds the data until the next rising edge. It is part of the Advanced Low-Power Schottky (ALS) family, which provides a perfect balance between speed and power consumption, making it suitable for a wide range of applications.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-state outputs
  • Package: The SN74ALS574BDWR comes in a wide-body SOIC package with 20 pins, which is suitable for surface-mount technology (SMT).
  • Operating Temperature Range: -40°C to 85°C, allowing for use in industrial environments.
  • Supply Voltage Range: 4.5V to 5.5V, compatible with standard TTL levels.
  • Output Current: Capable of sourcing and sinking currents, making it versatile for interfacing with other logic families.
  • Speed: Fast propagation delays and output transition times, enabling high-speed operations for critical applications.

Applications

The SN74ALS574BDWR is suited for a variety of applications where reliable data storage is required. It is commonly used in:

  • Buffer storage
  • Data storage
  • Shift registers
  • System control
  • Communication systems
  • Microprocessor or microcontroller interface

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALS574BDWR is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring that it can withstand the rigors of commercial and industrial applications.

Environmental Compliance

The device is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This compliance makes the SN74ALS574BDWR an environmentally friendly choice for electronics designers who are looking to reduce the ecological impact of their products.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3041 $52.1640
95+ $1.0700 $101.6500
145+ $1.0366 $150.3070
200+ $1.0031 $200.6200
260+ $0.9697 $252.1220
350+ $0.8694 $304.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess