EN
  • EN
  • DE

LPC55S26JBD100K

Part No LPC55S26JBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 100HLQFP / ARM® Cortex®-M33 LPC55S2x Microcontroller IC 32-Bit Single-Core 150MHz 256KB (256K x 8) FLASH 100-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 144K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-LQFP Exposed Pad
Supplier Device Package 100-HLQFP (14x14)
Base Product Number LPC55S26
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935380548557,568-LPC55S26JBD100K
Standard Package 450
Win Source Part Number 1322506-LPC55S26JBD100K
Ultra Librarian 3D Model Ultra Librarian LPC55S26JBD100K CAD Model

Description

NXP LPC55S26JBD100K Microcontroller

The NXP LPC55S26JBD100K microcontroller is a state-of-the-art, high-performance computing solution designed for a wide range of applications, particularly those requiring sophisticated security features. This microcontroller is part of the LPC5500 series, which is known for its energy efficiency, advanced integration, and versatile features.

Key Features:

  • Core: The LPC55S26JBD100K is built around a dual-core Arm® Cortex®-M33 processor, which operates at frequencies of up to 150 MHz. The dual-core configuration allows for efficient multitasking and handling of complex computing tasks.
  • Memory: The device comes with 256 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for code storage and execution.
  • Security: Security is a standout feature of the LPC55S26JBD100K, which includes a suite of security features such as Secure Boot, PUF (Physically Unclonable Function) for root of trust and unique device identification, AES-256 encryption, and a True Random Number Generator (TRNG) for cryptographic operations.
  • Integration: The microcontroller includes various integrated peripherals, such as high-speed USB, CAN FD, and multiple serial interfaces (USART, SPI, I2C), facilitating connectivity and control in complex systems.
  • Package: Housed in a compact 100-pin LQFP package, the LPC55S26JBD100K is designed for space-constrained applications while still offering a rich set of I/O options.
  • Power Efficiency: With its power-efficient cores and flexible power control system, including reduced power modes, the LPC55S26JBD100K is optimized for low-power applications, helping to extend battery life in portable devices.

Applications:

The NXP LPC55S26JBD100K microcontroller is ideal for a variety of applications, including industrial control, secure IoT devices, smart home automation, edge computing, and embedded systems that require robust security measures. Its combination of performance, security, and integration makes it a versatile choice for designers looking to develop future-proof products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1621 $54.9726
14+ $7.5176 $105.2464
21+ $7.2827 $152.9367
29+ $7.0478 $204.3862
37+ $6.8129 $252.0773
50+ $6.1081 $305.4050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess