EN
  • EN
  • DE

TAS5414CTPHDR

Part No TAS5414CTPHDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D QUAD 23W 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 4-Channel (Quad) Class D 64-HTQFP (14x14)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP Exposed Pad
Case / Package 64-HTQFP (14x14)
Family Name TAS5414
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899061-TAS5414CTPHDR
Ultra Librarian 3D Model Ultra Librarian TAS5414CTPHDR CAD Model

Description

Product Overview: TAS5414CTPHDR by Texas Instruments

The TAS5414CTPHDR is a high-performance, four-channel digital audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This Class-D amplifier is part of TI's extensive audio product line, offering an exceptional audio experience with low power consumption and high efficiency.

Key Features

  • Output Power: The TAS5414CTPHDR delivers up to 23W per channel into a 4-ohm load, with a total output power capacity of 92W, making it suitable for a wide range of audio applications.
  • Audio Quality: With its advanced modulation techniques, the device ensures excellent audio performance, providing clear and precise sound reproduction.
  • Efficiency: As a Class-D amplifier, it operates with high efficiency, reducing heat dissipation and eliminating the need for bulky heatsinks, which makes it ideal for compact audio systems.
  • Integrated Protection: The device includes various protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR, which minimizes background noise and allows for a clearer audio output.
    • Applications

      The TAS5414CTPHDR is versatile and can be used in a variety of audio systems, including:

      • Home theater systems
      • Automotive audio systems
      • Active speakers and soundbars
      • Professional audio equipment

      Technical Specifications

      The device comes in a 56-pin HTQFP (Heat-Sink Thin Quad Flat Package) and operates over an industrial temperature range of -40°C to 85°C. Its integrated PWM (Pulse Width Modulation) processor allows for a seamless conversion of digital audio input to a high-quality analog output, driving speakers with precision and minimal distortion.

      Conclusion

      The TAS5414CTPHDR from Texas Instruments is a cutting-edge solution for designers looking to incorporate a robust, high-quality audio amplifier into their systems. With its combination of power, efficiency, and integrated protection features, this amplifier is an excellent choice for a broad array of audio applications.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5854 $64.7562
6+ $17.7111 $106.2666
9+ $17.1577 $154.4193
13+ $16.6042 $215.8546
16+ $16.0507 $256.8112
21+ $14.3903 $302.1963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess