EN
  • EN
  • DE

LPC54616J512BD100E

Part No LPC54616J512BD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4 LPC546xx Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 64
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 200K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC54616
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13457,935344362551
Standard Package 90
Win Source Part Number 1322766-LPC54616J512BD100E
Ultra Librarian 3D Model Ultra Librarian LPC54616J512BD100E CAD Model

Description

NXP LPC54616J512BD100E Microcontroller

The NXP LPC54616J512BD100E is a high-performance microcontroller that is part of the LPC54000 series, designed to meet the demands of sophisticated embedded applications. This microcontroller is based on the powerful ARM Cortex-M4 core and is optimized for a variety of uses, including industrial control, automation, and IoT (Internet of Things) devices.

With a clock speed of up to 180 MHz, the LPC54616J512BD100E provides robust processing capabilities, making it suitable for applications requiring complex computations and high-speed data processing. It boasts an impressive 512 KB of on-chip flash memory and 200 KB of SRAM, ensuring ample space for application code and data storage without the need for external memory components.

The microcontroller features a broad range of peripherals and interfaces to facilitate connectivity and control. It includes multiple high-speed USB interfaces, a host of serial communication options such as USART, SPI, I2C, and CAN, as well as a Secure Digital Input Output (SDIO) interface for SD card integration. Additionally, it offers a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise analog signal measurement and conversion.

For graphical user interfaces, the LPC54616J512BD100E supports an LCD interface with a resolution of up to 1024x768 pixels. This capability, combined with the microcontroller's processing power, is ideal for creating dynamic and interactive user interfaces in embedded systems.

Security is a key concern in today's connected devices, and the LPC54616J512BD100E addresses this with an array of features such as a Hardware Random Number Generator (RNG), AES encryption engine, and SHA-256 hashing for secure data transactions and storage.

Designed for ease of development, the LPC54616J512BD100E is supported by a wide range of development tools and software libraries, including NXP's own LPCXpresso IDE and the MCUXpresso SDK. This ensures that developers can quickly bring up the system and focus on application development rather than spend time on low-level configuration.

In summary, the NXP LPC54616J512BD100E microcontroller is a versatile and powerful solution for a wide array of embedded applications, offering high performance, extensive memory, and a rich set of peripherals to enable complex and secure product designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5418 $55.6254
7+ $15.2138 $106.4966
11+ $14.7383 $162.1213
15+ $14.2629 $213.9435
19+ $13.7875 $261.9625
25+ $12.3612 $309.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess