EN
  • EN
  • DE

LPC54113J128BD64QL

Part No LPC54113J128BD64QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / ARM® Cortex®-M4/M0+ series Microcontroller IC 32-Bit Dual-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC54100
Package Tray
Core Processor ARM® Cortex®-M4/M0+
Core Size 32-Bit Dual-Core
Speed 100MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC54113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-13035,935308456151
Standard Package 160
Win Source Part Number 1021339-LPC54113J128BD64QL
Ultra Librarian 3D Model Ultra Librarian LPC54113J128BD64QL CAD Model

Description

The NXP LPC54113J128BD64QL is a high-performance, low-power microcontroller that is part of the LPC54000 series, designed for embedded applications requiring a blend of power efficiency, performance, and advanced features. This microcontroller is particularly suitable for Internet of Things (IoT) devices, sensor hubs, and other smart technology solutions.

At the heart of the LPC54113J128BD64QL is an ARM Cortex-M4 core running at up to 48MHz, which includes a floating-point unit (FPU) for efficient handling of computational tasks. It is complemented by an ARM Cortex-M0+ co-processor, which can offload the main core and handle tasks independently, thus optimizing power consumption and performance.

The device comes with 128KB of on-chip flash memory, providing ample space for application code, and 24KB of RAM for data storage and operation. Its memory architecture is designed to provide high throughput and low latency, which is essential for real-time applications.

Connectivity options on the LPC54113J128BD64QL are robust, featuring multiple serial interfaces including UART, I2C, SPI, and I2S, allowing for versatile peripheral integration. Additionally, it offers 12-bit ADCs, 10-bit DACs, and multiple timers and PWM channels, which are critical for control applications.

The LPC54113J128BD64QL is housed in a 64-pin LQFP package, providing a compact footprint while still offering a range of I/O options for interfacing with external components. Its power efficiency is further enhanced through various low-power modes and an on-chip power management unit.

NXP provides extensive support for the LPC54113J128BD64QL with a comprehensive suite of development tools, software libraries, and a global community of developers. This support helps to reduce development time and cost, making it an ideal choice for both prototyping and full-scale production in a wide range of applications.

Whether you're developing an advanced IoT device, creating a sensor network, or building control systems, the NXP LPC54113J128BD64QL offers a balanced solution that does not compromise on features, performance, or power efficiency.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8380 $53.0280
14+ $7.2517 $101.5238
22+ $7.0251 $154.5522
30+ $6.7985 $203.9550
39+ $6.5718 $256.3002
51+ $5.8920 $300.4920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 705 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess