EN
  • EN
  • DE

LPC54102J256UK49Z

Part No LPC54102J256UK49Z
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 49WLCSP / ARM® Cortex®-M4/M0+ series Microcontroller IC 32-Bit Dual-Core 100MHz 256KB (256K x 8) FLASH 49-WLCSP (3.29x3.29)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC54100
Package Tape & Reel
Core Processor ARM® Cortex®-M4/M0+
Core Size 32-Bit Dual-Core
Speed 100MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 104K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.29x3.29)
Base Product Number LPC54102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names LPC54102J256UK49,019,568-12892-6,568-12892-2,568-12892-1,935305137019
Standard Package 8,000
Win Source Part Number 980640-LPC54102J256UK49Z
Ultra Librarian 3D Model Ultra Librarian LPC54102J256UK49Z CAD Model

Description

The NXP LPC54102J256UK49Z is a high-performance, dual-core microcontroller that is part of the power-efficient LPC54000 series. This microcontroller is designed to cater to the demanding needs of today's embedded applications, offering a unique blend of flexibility, connectivity, and power efficiency.

Key Features:

  • Dual-Core Architecture: The LPC54102J256UK49Z features an ARM Cortex-M4F core running at up to 100 MHz and a secondary ARM Cortex-M0+ core, enabling efficient division of tasks and system resource optimization.
  • Memory: Equipped with 256 KB of on-chip flash memory and 36 KB of SRAM, this microcontroller provides ample space for complex applications and data storage.
  • Low Power Consumption: Engineered for energy-critical applications, it offers multiple power modes, including a power-down mode with reduced power consumption, ensuring extended battery life for portable devices.
  • Advanced Peripherals: A rich set of peripherals includes multiple serial interfaces (USART, SPI, I2C), a 12-bit ADC, a 10-bit DAC, and digital interfaces that support a wide range of applications from industrial control to consumer electronics.
  • Package: Comes in a compact 49-pin WLCSP (Wafer Level Chip Scale Package) that minimizes the PCB footprint and is ideal for space-constrained applications.

Applications:

The versatility of the LPC54102J256UK49Z makes it ideal for a multitude of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Industrial automation and control systems
  • Medical devices and healthcare equipment
  • Smart sensors and actuators

Development Support:

NXP provides extensive development support for the LPC54102J256UK49Z with software libraries, development tools, and evaluation boards to accelerate the design process. This ensures that engineers can reduce time-to-market and focus on innovation and product differentiation.

With its robust feature set, the LPC54102J256UK49Z stands as a compelling choice for developers looking to create sophisticated systems requiring multitasking capabilities, connectivity, and low power operation.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess