EN
  • EN
  • DE

LPC54102J256BD64QL

Part No LPC54102J256BD64QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M4/M0+ series Microcontroller IC 32-Bit Dual-Core 100MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC54100
Package Tray
Core Processor ARM® Cortex®-M4/M0+
Core Size 32-Bit Dual-Core
Speed 100MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 104K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC54102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-12888,935305136151
Standard Package 160
Win Source Part Number 1022184-LPC54102J256BD64QL
Ultra Librarian 3D Model Ultra Librarian LPC54102J256BD64QL CAD Model

Description

The LPC54102J256BD64QL is a high-performance microcontroller product from NXP Semiconductors, designed to cater to the demanding requirements of embedded applications. This microcontroller is part of the LPC54000 series, which is known for its energy efficiency, versatile features, and powerful ARM Cortex-M4 core.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running up to 100MHz, and an optional ARM Cortex-M0+ co-processor, providing the flexibility to balance high performance and power efficiency.
  • Memory: Equipped with 256KB of on-chip flash memory and 64KB of SRAM, allowing for robust application development and data storage.
  • Package: Available in a compact 64-pin QFP (Quad Flat Package), making it suitable for space-constrained applications.
  • Power Efficiency: Features multiple power modes, including a power-down mode with reduced power consumption, which is ideal for battery-powered or energy-sensitive designs.
  • I/O Options: A rich set of input/output options including SPI, UART, I2C, and up to 49 GPIOs, providing extensive connectivity options for interfacing with peripherals and other components.
  • ADC: Integrated 12-bit Analog-to-Digital Converter (ADC) with multiple channels for precise measurement of analog signals.
  • Timers: Multiple timers and a state-configurable timer subsystem for precise timing operations and PWM generation.
  • Security: Includes hardware CRC engine for data integrity and a unique device serial number for identification purposes.

Applications:

The LPC54102J256BD64QL microcontroller is ideal for a wide range of applications, such as:

  • Industrial automation and control systems
  • Internet of Things (IoT) devices
  • Wearable technology
  • Sensor hubs and data acquisition systems
  • Medical devices and healthcare equipment
  • Consumer electronics

With its advanced architecture, low power consumption, and comprehensive set of features, the NXP LPC54102J256BD64QL is an excellent choice for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess