Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4/M0/M0 series Microcontroller IC 32-Bit Tri-Core 204MHz - ROMless 100-TFBGA (9x9)
Manufacturer NXP
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0/M0
Core Size 32-Bit Tri-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, SD, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 49
Program Memory Type ROMless
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 3x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name LPC43
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-10922, 935299571551, LPC4370FET100E-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923715-LPC4370FET100E
Ultra Librarian 3D Model Ultra Librarian LPC4370FET100E CAD Model

Description

The LPC4370FET100E is a high-performance microcontroller from NXP Semiconductors, designed to meet the demanding requirements of today's embedded applications. This microcontroller is part of the LPC4300 series, which is renowned for its innovative architecture that combines the power and flexibility of a dual-core system with the efficiency of advanced peripherals and low power consumption.

Key Features

  • Core: The LPC4370FET100E features a powerful ARM Cortex-M4 processor core, which is capable of running at up to 204 MHz. It also includes a Cortex-M0 coprocessor and a Digital Signal Processing (DSP) engine, providing excellent computational performance and efficiency for complex algorithms and signal processing tasks.
  • Memory: This device comes with 282 KB of on-chip SRAM, which is split among various blocks to provide flexible data storage and cache options. Additionally, it offers 1 MB of Flash memory, allowing for ample space to store application code and data.
  • Connectivity: With a range of communication interfaces, including USB 2.0, Ethernet, CAN, SPI, I2C, and UART, the LPC4370FET100E can easily connect to other devices and networks, facilitating data transfer and peripheral control.
  • Timers and Analog: A variety of timers, PWM units, and an advanced ADC (Analog to Digital Converter) cater to precise timing operations and analog signal processing, making it suitable for industrial control, motor control, and sensor interfacing.
  • Package: The microcontroller is packaged in a compact, 100-pin LQFP (Low-profile Quad Flat Package), which provides a balance between board space efficiency and ease of assembly for high-density circuit designs.

Applications

The LPC4370FET100E is ideal for a wide range of applications, including but not limited to embedded audio and voice processing, industrial automation and control systems, advanced motor control, medical systems, and IoT (Internet of Things) devices. Its combination of processing power, memory, and peripherals, along with its high-speed interfaces, make it a versatile choice for designers looking to create sophisticated and reliable embedded systems.

Overall, the NXP LPC4370FET100E microcontroller represents a sophisticated solution for developers seeking a high-performance, feature-rich MCU capable of tackling complex tasks in a variety of application domains.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F025FPMT-GS-9110E1
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention