EN
  • EN
  • DE

LPC4350FET256

Part No LPC4350FET256
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M4/M0 MCU; up to 264 kB SRAM; Ethernet two High-speed USBs; advanced configurable peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204184-LPC4350FET256
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC4350FET256 CAD Model

Description

NXP LPC4350FET256 Dual-Core Cortex-M4/M0 Microcontroller

The LPC4350FET256 is a high-performance, dual-core microcontroller from NXP Semiconductors, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller combines an ARM Cortex-M4 processor, which is known for its exceptional digital signal processing (DSP) and floating-point capabilities, with a Cortex-M0 coprocessor designed for efficient handling of system control and I/O operations.

One of the standout features of the LPC4350FET256 is its flexible and versatile architecture that allows developers to balance performance and power consumption effectively. The Cortex-M4 core operates at speeds of up to 204 MHz, while the Cortex-M0 coprocessor supports speeds up to 204 MHz, enabling complex tasks to be distributed across the two cores for optimal efficiency.

The LPC4350FET256 is housed in a low-profile quad flat package (LQFP) with 256 pins, providing ample I/O options for the most demanding applications. It comes with 264 KB of SRAM and supports a range of external memory options through its various interfaces, including a Quad SPI Flash Interface, external memory controller, and an SPI Flash Interface, making it ideal for applications with significant code or data storage requirements.

With its integrated peripherals, the LPC4350FET256 offers a rich set of features such as multiple high-speed USB 2.0 interfaces, an Ethernet MAC, a digital/analogue audio subsystem, numerous serial and analog interfaces, and an LCD controller, making it an excellent choice for multimedia, industrial control, and networking applications.

For security-conscious applications, the LPC4350FET256 includes a hardware AES encryption engine, ensuring secure data communication and storage without compromising system performance. Additionally, the microcontroller's State Configurable Timer (SCT) and multiple DMA channels provide extensive capabilities for complex timing and peripheral management operations.

Overall, the NXP LPC4350FET256 is a powerful and flexible solution for developers looking to create advanced and efficient embedded systems. Its dual-core architecture, comprehensive peripheral set, and security features make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess