EN
  • EN
  • DE
  • IT

LPC4313JET100E

Part No LPC4313JET100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 100TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
Manufacturer NXP
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 49
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name LPC4313
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878019-LPC4313JET100E
Ultra Librarian 3D Model Ultra Librarian LPC4313JET100E CAD Model

Description

NXP LPC4313JET100E Microcontroller

The NXP LPC4313JET100E is a high-performance microcontroller that is part of the LPC4300 family, known for its innovative features and integration capabilities. This particular microcontroller is designed to meet the demands of embedded applications that require a high level of processing power, advanced communication interfaces, and flexible peripheral options.

Key Features:

  • Core: The LPC4313JET100E features a dual-core configuration consisting of an ARM Cortex-M4F and a Cortex-M0 processor. The Cortex-M4F core operates at a frequency of up to 204 MHz, offering a floating-point unit and DSP instructions, making it ideal for computation-heavy applications. The Cortex-M0 co-processor handles peripheral events and offloads routine tasks, optimizing system efficiency.
  • Memory: It comes with an ample memory architecture, including 264KB of on-chip SRAM, 16KB of EEPROM, and 1MB of flash memory, providing ample space for complex applications and data storage.
  • Connectivity: This microcontroller boasts a range of connectivity options, such as high-speed USB 2.0, CAN 2.0B, Ethernet, and multiple serial interfaces (UART, SPI, I2C, and more), enabling versatile communication with peripherals and other devices.
  • Digital Peripherals: The device includes a variety of digital peripherals, including a State Configurable Timer (SCT), a General Purpose DMA controller, and an advanced Motor Control PWM for complex control applications.
  • Analog Features: For analog integration, the LPC4313JET100E offers a 10-bit ADC and a 10-bit DAC, providing the capability to interface with analog sensors and actuators.
  • Package: Encased in a compact 100-pin LQFP package, the LPC4313JET100E is designed for space-constrained applications without compromising on functionality.

The LPC4313JET100E is ideal for a variety of applications, including industrial control, robotics, medical devices, and IoT edge devices. Its robust set of features and performance capabilities make it a versatile choice for designers looking to create sophisticated and reliable systems.

Applications:

  • Industrial Automation
  • Motor Control Systems
  • Internet of Things (IoT) Devices
  • Medical Equipment
  • Consumer Electronics

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess