EN
  • EN
  • DE

LPC4078FBD208,551

Part No LPC4078FBD208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU Cortex M4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC4000
Mounting Style SMD/SMT
Package / Case LQFP-208
Core ARM Cortex M4
Program Memory Size 512 kB
Data Bus Width 32 bit
ADC Resolution 12 bit
Maximum Clock Frequency 120 MHz
Number of I/Os 165 I/O
Data RAM Size 96 kB
Supply Voltage - Min 2.4 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Product MCUs
Program Memory Type FLASH
Brand NXP Semiconductors
Data RAM Type SRAM
Data ROM Size 4 kB
Data ROM Type EEPROM
Interface Type CAN, Ethernet, I2C, SPI, UART, USB
Analog Supply Voltage 3.3 V
DAC Resolution 10 bit
Moisture Sensitive Yes
Number of ADC Channels 8 Channel
Number of Timers/Counters 4 Timer
Operating Supply Voltage 3.3 V
Processor Series LPC407x
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 36
Subcategory Microcontrollers - MCU
Watchdog Timers Watchdog Timer, Windowed
Ultra Librarian 3D Model Ultra Librarian LPC4078FBD208,551 CAD Model

Description

NXP LPC4078FBD208,551 Microcontroller

The LPC4078FBD208,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This powerful MCU is part of the LPC4000 family, which is known for its Cortex-M4 processor core, offering users a perfect blend of processing capabilities, power efficiency, and advanced features.

At the heart of the LPC4078FBD208,551 is an ARM Cortex-M4 processor, which operates at frequencies of up to 120 MHz. The Cortex-M4 core includes a Floating Point Unit (FPU) that supports single-precision floating-point operations, enhancing the performance of numerical computations and digital signal processing. This makes the LPC4078FBD208,551 an ideal choice for applications that require complex mathematical calculations, such as motor control, audio processing, and industrial automation.

The MCU comes with a generous 512 KB of on-chip flash memory, providing ample space for storing application code. Additionally, it is equipped with 96 KB of SRAM, allowing for efficient data storage and manipulation. The LPC4078FBD208,551 also features a variety of peripherals, including multiple serial interfaces (UART, I2C, SPI, CAN), USB connectivity, and up to 165 General Purpose I/O (GPIO) pins for interfacing with external devices and sensors.

For enhanced security and system integrity, the LPC4078FBD208,551 incorporates several hardware-based features. These include a Memory Protection Unit (MPU), which enhances system reliability by preventing software from accessing unauthorized memory regions. The MCU also supports an External Memory Controller (EMC) for seamless connection to a range of external memory devices.

Designed with a 208-pin LQFP (Low-profile Quad Flat Package), the LPC4078FBD208,551 ensures a compact footprint while still providing the high pin count necessary for complex applications. This package also facilitates easier PCB design and manufacturing, making it a user-friendly option for both prototyping and mass production.

Whether you're developing a sophisticated industrial system, a high-precision control unit, or an innovative IoT device, the NXP LPC4078FBD208,551 microcontroller offers a robust platform that combines performance, versatility, and reliability to bring your project to life.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess