EN
  • EN
  • DE

LPC3131FET180,551

Part No LPC3131FET180,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 180MHz
Program Memory Type ROMless
Data RAM Size 192K x 8
Supply Voltage - Operating 1.1 V to 3.6 V
Data Converters A/D 4x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 180-TFBGA (12x12)
Win Source Part Number 1086593-LPC3131FET180,551
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LPC3131FET180,551 CAD Model

Description

NXP LPC3131FET180,551 Microcontroller

The NXP LPC3131FET180,551 is a high-performance microcontroller designed for a wide range of embedded applications. This powerful microcontroller is part of the LPC3100 series, which is known for its efficient architecture, low power consumption, and versatile feature set. The LPC3131 is built around the ARM926EJ-S core, which operates at frequencies of up to 180 MHz, offering a balanced combination of computing power and energy efficiency.

With its 180-ball TFBGA (Thin Fine-Pitch Ball Grid Array) package, the LPC3131FET180,551 provides a compact solution for space-constrained applications. The microcontroller integrates 128 KB of internal SRAM, which is essential for high-speed data processing and temporary data storage. Additionally, it supports a variety of external memory interfaces, including NAND flash, NOR flash, and mobile DDR-SDRAM, allowing for flexible storage options to meet the needs of complex applications.

One of the standout features of the LPC3131 is its comprehensive set of peripherals. It includes a USB 2.0 full-speed device controller, an I2S interface for audio applications, and multiple serial interfaces such as UART, SPI, and I2C. These interfaces enable the LPC3131 to connect with a wide range of external devices and components, making it suitable for applications like industrial control, consumer electronics, and communication systems.

The microcontroller also boasts a built-in LCD controller, which supports STN and TFT panels, making it an excellent choice for applications with graphical user interfaces. Furthermore, the LPC3131FET180,551 features an ADC (Analog-to-Digital Converter) for analog signal processing, PWM (Pulse Width Modulation) outputs for motor control, and a real-time clock for timekeeping functions.

In terms of power management, the LPC3131 includes a variety of modes that allow developers to optimize power consumption based on the application's requirements. It can operate in run, sleep, and deep-sleep modes, providing flexibility in balancing performance with power savings.

Overall, the NXP LPC3131FET180,551 microcontroller is a robust and versatile solution that delivers the performance needed for demanding applications while maintaining efficiency in power usage. Its rich set of features and support for various memory and peripheral options make it a highly adaptable platform for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess