EN
  • EN
  • DE

S912XDT256F1MAG

Part No S912XDT256F1MAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 256KB Flash, 80MHz, -40/+125degC, Automotive Qualified, QFP 144
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 16 b
Halogen Free Halogen Free
Interface CAN, I2C, SCI, SPI
Max Frequency 80 MHz
Maximum Operating Temperature 125 °C
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 144
Number of Programmable I/O 119
Number of Timers/Counters 12
Packaging Bulk
Radiation Hardening No
RAM Size 16 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1023424-S912XDT256F1MAG
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S912XDT256F1MAG CAD Model

Description

Product Overview: NXP S912XDT256F1MAG

The NXP S912XDT256F1MAG is a high-performance microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. This product is part of the S12XD family of 16-bit MCUs, which are renowned for their exceptional processing power, robust feature sets, and reliability in critical systems.

At the core of the S912XDT256F1MAG is a 16-bit HCS12X CPU that operates at a frequency of up to 80 MHz. It boasts an integrated XGATE coprocessor, which significantly enhances the overall system performance by offloading routine tasks from the main CPU, allowing for efficient parallel processing and improved real-time control.

The MCU comes equipped with 256 KB of flash memory, providing ample space for complex application code and data storage. The flash memory also supports in-circuit programming and debugging, which simplifies the development process. Additionally, it offers 12 KB of RAM, ensuring smooth operation and data handling for intricate algorithms and control processes.

Connectivity is a strong suit for the S912XDT256F1MAG, featuring multiple communication interfaces including CAN, LIN, and SPI, making it an ideal choice for networked systems. The MCU also includes an array of analog and digital peripherals such as an 8-channel 12-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor data.

Safety and reliability are paramount in applications where the S912XDT256F1MAG is deployed. It incorporates features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on the flash memory, and a watchdog timer to ensure system integrity and prevent failures.

The package of the S912XDT256F1MAG is a 112-pin LQFP, which offers a compact footprint while still providing enough pins for extensive I/O and peripheral connectivity. This MCU is designed to operate within the extended temperature ranges typical in automotive environments, ensuring consistent performance under varying conditions.

In summary, the NXP S912XDT256F1MAG MCU is a robust, feature-rich solution that delivers the processing power, memory resources, and peripheral sets required for complex and safety-critical applications in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess