EN
  • EN
  • DE

LPC2880FET180+551

Part No LPC2880FET180+551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 85
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 1.7 V to 3.6 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 180-TFBGA (12x12)
Win Source Part Number 206590-LPC2880FET180+551
Ultra Librarian 3D Model Ultra Librarian LPC2880FET180+551 CAD Model

Description

The NXP LPC2880FET180+551 microcontroller is a high-performance, low-power, 32-bit MCU designed for a broad range of applications. This versatile microcontroller is based on an ARM7TDMI-S core and operates at a frequency of up to 72 MHz, offering the ideal balance between processing power and energy efficiency.

Key Features:

  • Core: ARM7TDMI-S, capable of up to 72 MHz operation for robust processing capabilities.
  • Memory: Includes 288 KB of on-chip high-speed SRAM for efficient data storage and manipulation.
  • Advanced Connectivity: Features USB 2.0 Full-Speed Device, CAN, UART, SPI, I2C, and more, providing a wide range of options for connecting with other devices and peripherals.
  • Power Management: Enhanced power-saving modes including Idle and Power-down modes for energy-conscious applications.
  • Timers: Multiple 32-bit timers, a PWM unit, and a Real-Time Clock (RTC) for precise timing operations.
  • Analog Features: Equipped with a 10-bit ADC and a 10-bit DAC for analog signal processing.
  • Package: Housed in a low-profile LQFP-180 package that is suitable for space-constrained applications.
  • Operating Voltage: Supports a wide range of supply voltages from 1.65V to 3.6V to accommodate various power requirements.

The LPC2880FET180+551 is designed with reliability in mind, incorporating features like a Memory Protection Unit (MPU) for enhanced security, and a Vectored Interrupt Controller for fast and efficient handling of interrupts. This makes it an excellent choice for industrial control, medical systems, e-vehicle management, and other embedded applications that require robust performance and connectivity.

Developers can take advantage of the comprehensive development support provided by NXP, including software libraries, development tools, and a strong community of experts to help accelerate the design and development process. With its advanced features and support, the NXP LPC2880FET180+551 microcontroller is a powerful core component for your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4938 $76.9876
4+ $31.5846 $126.3384
6+ $30.5971 $183.5826
8+ $29.6107 $236.8856
11+ $28.6232 $314.8552
14+ $25.6629 $359.2806
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess