EN
  • EN
  • DE

LPC2478FBD208.551

Part No LPC2478FBD208.551
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case LQFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758473-LPC2478FBD208.551
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2478FBD208.551 CAD Model

Description

NXP LPC2478FBD208.551 Microcontroller

The NXP LPC2478FBD208.551 is a robust microcontroller unit (MCU) that forms part of the widely acclaimed LPC2400 family known for their high performance and versatility. This powerful MCU is designed to cater to a broad range of applications, from industrial control systems to medical devices, and from networking to embedded audio applications.

At the heart of the LPC2478FBD208.551 is a 16/32-bit ARM7TDMI-S CPU, which provides a perfect blend of power efficiency and processing capability, with a maximum operating frequency of 72 MHz. The ARM7 core ensures compatibility with a vast ecosystem of development tools and software, making it a preferred choice for developers familiar with ARM architecture.

This MCU is packed with a rich set of features including 512 KB of on-chip flash memory, which is ideal for storing application code, and 98 KB of RAM for efficient data processing. Additionally, it boasts an extensive range of peripherals such as USB 2.0 Full-Speed Device/Host/OTG, 10/100 Ethernet MAC, CAN 2.0B, and multiple serial interfaces (UART, I2C, SPI, SSP). These interfaces provide excellent connectivity options, enabling the LPC2478FBD208.551 to handle complex communication tasks with ease.

For enhanced graphical user interfaces, the LPC2478FBD208.551 includes an integrated LCD controller that supports both STN and TFT displays. This feature, combined with the onboard Vectored Interrupt Controller (VIC) for low-latency response to interrupts, makes the MCU an ideal choice for interactive applications that require quick and dynamic user feedback.

Security features are also embedded within the LPC2478FBD208.551, including a hardware Random Number Generator (RNG) and a unique identifier for each chip, which enhances the security of communication protocols and provides a means for secure device authentication.

The package is a low-profile quad flat package (LQFP) with 208 pins, providing ample I/O options for the most demanding applications. The LPC2478FBD208.551 operates over an industrial temperature range, ensuring reliable performance even in harsh environments.

Developers can take advantage of the comprehensive suite of development tools provided by NXP, including software libraries, development boards, and debuggers, to accelerate the development process and bring their products to market faster. With its rich feature set and robust design, the NXP LPC2478FBD208.551 MCU is a versatile and reliable choice for any complex embedded system.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Lowest to $2.5606

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess