EN
  • EN
  • DE

LPC2468FBD208,551

Part No LPC2468FBD208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 160
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 98K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 208-LQFP (28x28)
Win Source Part Number 085682-LPC2468FBD208,551
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2468FBD208,551 CAD Model

Description

Introducing the NXP LPC2468FBD208,551 Microcontroller

The NXP LPC2468FBD208,551 is a powerhouse in the microcontroller world, designed to offer a perfect blend of performance, power efficiency, and versatile features. This microcontroller is part of the LPC2400 family, which is well-known for its high-performance ARM7TDMI-S core, making it an ideal choice for embedded applications that require a robust processing unit with a wide range of connectivity options.

Core Features

  • Processor: At the heart of the LPC2468FBD208,551 lies a 72 MHz ARM7TDMI-S processor, capable of delivering the computational power needed for complex algorithms and control processes.
  • Memory: It comes equipped with 512 KB of on-chip flash memory, providing ample space for application code, and 98 KB of RAM for smooth data handling and processing.
  • Communication Interfaces: The device boasts a variety of communication interfaces including USB 2.0 Full Speed, multiple CAN channels, SPI, I2C, UARTs, and more, enabling it to handle multiple communication protocols and connect with other devices seamlessly.
  • Timers and PWM: With multiple 32-bit timers, a PWM unit, and a Real-Time Clock, this microcontroller can manage time-sensitive tasks efficiently.

Advanced Peripherals

The LPC2468FBD208,551 also features an array of advanced peripherals that extend its capabilities further:

  • An onboard 10/100 Ethernet MAC supports network connectivity, making it suitable for IoT applications.
  • General Purpose DMA controller facilitates fast data transfers without burdening the CPU.
  • An external memory controller allows for the expansion of memory capabilities, should more storage or a faster memory type be required.

Robust Design and Package

This microcontroller comes in a compact 208-pin LQFP package, ensuring a small footprint while offering enough pins for all the necessary I/O connections. Its design is tailored for demanding environments, with a wide operating temperature range and low power consumption modes to ensure reliability and efficiency in all conditions.

Applications

With its extensive feature set, the NXP LPC2468FBD208,551 is particularly well-suited for industrial control, medical systems, automotive applications, and complex embedded systems where multitasking and high-speed communications are crucial.

In summary, the LPC2468FBD208,551 from NXP is a versatile and reliable microcontroller that offers designers the performance and features needed to create sophisticated and responsive embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2868 $92.5736
3+ $37.9789 $113.9367
5+ $36.7921 $183.9605
6+ $35.6053 $213.6318
8+ $34.4184 $275.3472
10+ $30.8579 $308.5790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess