EN
  • EN
  • DE

LPC2364HBD100,551

Part No LPC2364HBD100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 128KB FLSH 100LQFP / ARM7® series Microcontroller IC 16/32-Bit 72MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2300
Package Tray
Product Status Not For New Designs
Core Processor ARM7®
Core Size 16/32-Bit
Speed 72MHz
Connectivity CANbus, Ethernet, I²C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 34K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC2364
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names LPC2364HBD100,LPC2364HBD100-ND,935288799551,LPC2364HBD100551,LPC2364HBD100,551-ND,2156-LPC2364HBD100,551,568-5659,NXPNXPLPC2364HBD100,551
Standard Package 90
Win Source Part Number 1015952-LPC2364HBD100,551
Ultra Librarian 3D Model Ultra Librarian LPC2364HBD100,551 CAD Model

Description

NXP LPC2364HBD100,551 Microcontroller Overview

The NXP LPC2364HBD100,551 is a high-performance microcontroller that is part of the LPC2300 family, designed for embedded applications requiring a blend of low power consumption, advanced interrupt handling, versatile communication features, and robust processing power. With its 32-bit ARM7TDMI-S core, this microcontroller is well-suited for industrial control, medical systems, protocol converters, and voice recognition applications.

Key Features

  • CPU: 32-bit ARM7TDMI-S processor, which delivers excellent computational performance and efficiency, making it ideal for power-sensitive applications.
  • Memory: Equipped with 128 KB of on-chip flash memory and 34 KB of RAM, providing ample space for complex programs and real-time data processing.
  • Communication Interfaces: Multiple serial communication options including UARTs, SPI, SSP, I2C, CAN, and USB 2.0 full-speed device, catering to a wide range of communication requirements.
  • Timers: Comes with a range of timers, including a Real-Time Clock (RTC), Watchdog Timer (WDT), and four capture/compare channels, which are essential for timing and control operations.
  • Advanced ADC: Features a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, facilitating accurate and rapid conversion of analog signals to digital form.
  • Power Management: Offers multiple power-saving modes, such as Idle and Power-down modes, which help to minimize power consumption during periods of inactivity.
  • Package: Provided in a space-saving 100-pin LQFP package, making it suitable for compact PCB layouts.
  • Operating Conditions: Designed to operate over an industrial temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The LPC2364HBD100,551 microcontroller's combination of processing power, communication interfaces, and power efficiency makes it an excellent choice for a broad range of applications, including:

  • Industrial control systems
  • Medical monitoring devices
  • Protocol conversion
  • Voice recognition and processing
  • Embedded networking
  • Automotive and transportation systems

With its robust set of features and capabilities, the NXP LPC2364HBD100,551 is a versatile and reliable microcontroller that can meet the demands of complex embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.7820 $52.7820
3+ $43.3083 $129.9249
4+ $41.9549 $167.8196
5+ $40.6016 $203.0080
7+ $39.2482 $274.7374
9+ $35.1880 $316.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess