NXP LPC2361FBD100 Microcontroller
The NXP LPC2361FBD100 is a high-performance microcontroller that is part of the LPC2300 family, designed for embedded applications requiring a blend of low power consumption, advanced interrupt handling, versatile communication interfaces, and high-speed processing capabilities. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core, which operates at frequencies of up to 72 MHz, providing ample computational power for complex tasks.
Key Features
- Core: ARM7TDMI-S processor, running at up to 72 MHz.
- Memory: 128 KB of on-chip flash memory and 34 KB of SRAM, supporting intensive applications.
- Debugging: Embedded Trace Macrocell (ETM) for real-time debugging and JTAG interface for development support.
- Communication Interfaces: Multiple serial communication options including UART, I2C, SPI, SSP, CAN, and USB 2.0 Full-Speed device.
- Timers: Multiple 32-bit timers, a PWM unit, and a Real-Time Clock (RTC) with optional battery backup.
- ADC: 10-bit Analog-to-Digital Converter with multiple channels.
- Power Management: Several power-saving modes for optimized power consumption.
- Package: Available in a compact 100-pin LQFP package, suitable for space-constrained applications.
- GPIO: Up to 70 General Purpose I/O (GPIO) pins for versatile peripheral control.
Applications
The LPC2361FBD100 is ideal for an array of applications, including industrial control systems, medical devices, automotive electronics, and communication systems. Its robust set of peripherals and interfaces makes it particularly suited for interfacing with sensors, actuators, and various communication networks.
Design Support
NXP provides comprehensive design support for the LPC2361FBD100, including software libraries, development tools, and reference designs. This support helps accelerate the development process and reduce time-to-market for products utilizing this microcontroller.
Whether you are developing a sophisticated industrial automation system or an energy-efficient IoT device, the LPC2361FBD100 offers a reliable and flexible solution that can meet the demands of your application.