EN
  • EN
  • DE

MC9S08JM32CLD

Part No MC9S08JM32CLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 32KB Flash 3.3V/5V 44-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 788122-MC9S08JM32CLD
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08JM32
Introduction Date November 16, 2007
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08JM32CLD CAD Model

Description

NXP MC9S08JM32CLD Microcontroller

The NXP MC9S08JM32CLD is a highly integrated microcontroller designed for embedded applications requiring a high-performance yet low-power solution. Built around the HCS08 central processor unit, it operates at speeds of up to 48 MHz, delivering robust processing capabilities for a variety of tasks. This microcontroller is part of the Flexis JM series, which is known for its seamless migration path between 8-bit and 32-bit platforms.

The MC9S08JM32CLD comes with 32KB of on-chip flash memory, providing ample space for application code storage, and 2KB of RAM for efficient data manipulation. The flash memory is highly reliable, featuring in-circuit programmability and in-application reprogramming capabilities, which allows for easy updates to the firmware without the need for external programming devices.

This device offers an impressive range of peripherals that enhance its versatility. It includes an 8-channel 12-bit analog-to-digital converter (ADC) that allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing. It also features two analog comparators, which are useful for creating voltage level triggers or implementing simple control loops without the need for additional external components.

For communication, the MC9S08JM32CLD is equipped with multiple serial communication interfaces, including I2C, SPI, and SCI (UART), making it suitable for a wide array of communication protocols and enabling it to easily connect with other microcontrollers, sensors, and peripherals. Additionally, it comes with an integrated USB 2.0 full-speed device controller, with an on-chip transceiver and 3.3V voltage regulator, which is ideal for developing USB-based applications.

On the connectivity front, the microcontroller offers up to 70 general-purpose input/output (GPIO) pins, providing developers with the flexibility to interface with a large number of external devices. The GPIOs are highly configurable, supporting various attributes such as pull-up resistors, high drive strength, and interrupt functionality.

With its low-power design, the MC9S08JM32CLD supports multiple power-saving modes, making it an excellent choice for battery-operated devices. It operates across a wide voltage range of 2.7V to 5.5V, enabling use in diverse power environments. Its robust design includes features such as a watchdog timer, clock gating, and loss-of-clock detection, ensuring reliable operation in system-critical applications.

In summary, the NXP MC9S08JM32CLD microcontroller is a feature-rich, versatile, and power-efficient solution that is well-suited for a broad range of embedded systems, from consumer electronics to industrial control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2811 $57.1244
9+ $11.7178 $105.4602
14+ $11.3516 $158.9224
19+ $10.9855 $208.7245
24+ $10.6193 $254.8632
32+ $9.5207 $304.6624
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess