NXP LPC2214FBD144 Microcontroller
The NXP LPC2214FBD144 is a robust microcontroller that integrates a high-performance ARM7TDMI-S core with a rich array of peripherals, making it an ideal choice for embedded applications. This microcontroller is designed to deliver a perfect balance between power consumption and processing capability, ensuring efficient operation in various systems.
Key Features
- CPU: 16/32-bit ARM7TDMI-S processor, capable of operating at up to 60 MHz.
- Memory: 256 KB of on-chip flash memory and 16 KB of static RAM (SRAM), providing ample space for code and data storage.
- Digital Peripherals: Multiple 32-bit timers, an advanced PWM unit, and up to 47 GPIO pins for versatile digital interfacing.
- Serial Communication: Includes UARTs, I2C-bus, SPI, and SSP interfaces for full-duplex serial communication.
- Package: Available in a compact 144-pin LQFP package, which is suitable for space-constrained applications.
- Power Management: Features multiple power-saving modes, including Idle and Power-down modes, to optimize energy efficiency.
- System Control: Integrated PLL and on-chip oscillator with an external crystal range of 1 MHz to 30 MHz, and an internal RC oscillator for flexible clocking options.
- Interrupt Controller: Vectored Interrupt Controller with configurable priorities ensures responsive and efficient handling of system interrupts.
- Debugging Support: Embedded ICE RT and Embedded Trace interfaces provide comprehensive debugging capabilities.
Applications
The LPC2214FBD144 is suited for a wide range of applications, including industrial control, medical systems, automotive, and communication devices. Its combination of processing power, memory capacity, and peripheral integration makes it a versatile solution for complex embedded tasks.
Quality and Reliability
NXP is known for its commitment to quality, and the LPC2214FBD144 is no exception. It is designed to meet the rigorous requirements of modern embedded systems, ensuring reliable performance in the most demanding environments.