EN
  • EN
  • DE

LPC2214FBD144/01K

Part No LPC2214FBD144/01K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB FLSH 144LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2200
Package Bulk
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number LPC2214
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935284893557,568-LPC2214FBD144/01K
Standard Package 300
Win Source Part Number 1160459-LPC2214FBD144/01K
Ultra Librarian 3D Model Ultra Librarian LPC2214FBD144/01K CAD Model

Description

NXP LPC2214FBD144/01K Microcontroller

The NXP LPC2214FBD144/01K is a robust 32-bit microcontroller that belongs to the LPC2200 family, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller combines the power of an ARM7TDMI-S CPU core with a wide range of peripheral functions and a versatile 144-pin LQFP package to meet the demands of complex and sophisticated hardware designs.

Key Features:

  • Core: ARM7TDMI-S processor, running at up to 60 MHz, providing high-performance and low-power operation.
  • Memory: Comes with 256 KB of on-chip Flash memory and 16 KB of SRAM, allowing for efficient code and data storage.
  • Communication Interfaces: Includes multiple serial interfaces such as UARTs, SPI, SSP, and I2C-bus for versatile connectivity options.
  • Timers: Features multiple 32-bit timers, a 10-bit ADC with 2.44 μs conversion time, and a PWM unit for precise control over timing-related functions.
  • I/O Ports: Provides up to 104 general purpose I/O pins for interfacing with a wide range of external devices.
  • System Control: Equipped with a Vectored Interrupt Controller (VIC) for low-latency interrupt processing and system control block for power control.
  • Debugging: EmbeddedICE-RT interface for real-time debugging and JTAG boundary scan for testing PCBs.

Applications:

The LPC2214FBD144/01K is an ideal choice for industrial control systems, medical equipment, automotive electronics, and other applications where reliability and efficiency are paramount. Its rich set of peripherals and interfaces make it suitable for interfacing with sensors, actuators, displays, and other electronic components.

Quality and Reliability:

NXP is known for its commitment to quality, and the LPC2214FBD144/01K is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive markets, ensuring reliable operation under a wide range of environmental conditions.

Whether you're developing a complex control system or a simple IoT device, the LPC2214FBD144/01K provides a flexible and powerful platform to build upon, making it a smart choice for your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9584 $63.8336
8+ $13.0941 $104.7528
12+ $12.6849 $152.2188
17+ $12.2757 $208.6869
22+ $11.8665 $261.0630
29+ $10.6389 $308.5281
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess