EN
  • EN
  • DE
  • IT

LPC2148FBD64

Part No LPC2148FBD64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 40K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 14x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 086202-LPC2148FBD64
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LPC2148
Introduction Date August 31, 2001
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian LPC2148FBD64 CAD Model

Description

NXP LPC2148FBD64 Microcontroller

The LPC2148FBD64 is a highly integrated, high-performance microcontroller supplied by NXP Semiconductors. Designed for embedded applications, this microcontroller is based on a 32-bit ARM7TDMI-S CPU core with a rich array of communication peripherals and a versatile 64-pin package. It operates at a maximum frequency of 60 MHz, providing ample processing power for complex tasks.

Key Features:

  • Processor Core: 32-bit ARM7TDMI-S operating at up to 60 MHz.
  • Memory: 512 KB of on-chip flash memory and 32+8K RAM for code and data storage.
  • Debugging: In-system programming and in-application programming via on-chip bootloader software.
  • Peripherals: Includes two 10-bit ADCs with 14 channels, one DAC, multiple 32-bit timers, and an RTC.
  • Communication Interfaces: Features multiple serial interfaces, including UARTs, SPI, SSP, and I2C-bus.
  • Power Management: Integrated power management unit for reduced power consumption in idle and power-down modes.
  • I/O Pins: Up to 45 General Purpose I/O (GPIO) pins with configurable pull-up/down resistors.
  • Package: Available in a compact 64-pin LQFP package, suitable for space-constrained applications.
  • Supply Voltage: Operates at 3.0V to 3.6V, making it compatible with most common embedded power supplies.

Applications:

The LPC2148FBD64 is ideal for a wide range of applications due to its powerful ARM core, comprehensive set of peripherals, and low power consumption. These applications include industrial control systems, medical devices, automotive electronics, consumer electronics, and communication devices. Its robust serial communication capabilities make it especially well-suited for IoT (Internet of Things) devices and smart connectivity solutions.

Design Support:

NXP offers extensive support for the LPC2148FBD64 through a variety of development tools, software libraries, and online resources to facilitate rapid development and reduce time-to-market for designers and engineers.

With its combination of performance, integration, and efficiency, the NXP LPC2148FBD64 microcontroller stands out as a versatile choice for designers looking to leverage the power of ARM technology in their embedded systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6785 $71.0355
6+ $19.4286 $116.5716
8+ $18.8214 $150.5712
11+ $18.2143 $200.3573
15+ $17.6071 $264.1065
20+ $15.7857 $315.7140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess