EN
  • EN
  • DE

LPC2144FBD64

Part No LPC2144FBD64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 14x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 206582-LPC2144FBD64
Family Name LPC2144
Introduction Date August 31, 2001
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2144FBD64 CAD Model

Description

NXP LPC2144FBD64 Microcontroller

The NXP LPC2144FBD64 is a robust microcontroller that forms part of the widely acclaimed LPC2100 series. Designed to operate at high speeds and offering a versatile set of features, this microcontroller is an ideal choice for embedded applications that require a blend of power efficiency and performance. The LPC2144FBD64 is built around a 32-bit ARM7TDMI-S CPU core, which provides an excellent foundation for embedded applications that need to run complex algorithms and process data efficiently.

With a maximum operating frequency of up to 60 MHz, the LPC2144FBD64 is well-suited for time-sensitive tasks. It comes equipped with 256 KB of on-chip flash memory, providing ample space for application code and data storage. Additionally, the microcontroller features 16 KB of static RAM (SRAM), allowing for quick data access and manipulation.

One of the standout features of the LPC2144FBD64 is its comprehensive set of peripherals. It includes multiple 32-bit timers, an efficient 10-bit Analog-to-Digital Converter (ADC) with multiple channels, and a Digital-to-Analog Converter (DAC) for varied analog interfacing requirements. The device also supports multiple serial communication interfaces, including UART, SPI, and I2C, making it highly adaptable to various communication protocols and external devices.

The LPC2144FBD64 is designed with power management in mind. It offers several power-saving modes, such as Idle and Power-down modes, which enable the device to conserve energy when not in full operation. This makes it particularly well-suited for battery-powered and portable applications where power efficiency is crucial.

Packaged in a compact 64-pin LQFP (Low-profile Quad Flat Package), the LPC2144FBD64 is not only powerful but also space-efficient, making it a perfect fit for space-constrained applications. Its wide operating voltage range and industrial temperature range ensure that it can perform reliably in a variety of environments and applications, from consumer electronics to industrial automation systems.

In summary, the NXP LPC2144FBD64 microcontroller is a versatile and efficient solution for a wide range of embedded systems, offering a powerful ARM7 core, generous memory, a rich set of peripherals, and excellent power management features.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2313 $54.4626
5+ $22.3437 $111.7185
7+ $21.6454 $151.5178
10+ $20.9472 $209.4720
13+ $20.2490 $263.2370
17+ $18.1542 $308.6214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess