EN
  • EN
  • DE

LPC2138JBD64

Part No LPC2138JBD64
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300585-LPC2138JBD64
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2138JBD64 CAD Model

Description

NXP LPC2138JBD64 Microcontroller

The NXP LPC2138JBD64 is a robust microcontroller that belongs to the LPC2100 family, designed to operate with high efficiency and flexibility in a wide range of embedded applications. This microcontroller is built around a high-performance 32-bit ARM7TDMI-S CPU, which ensures swift execution of instructions and supports a variety of data types and system functions.

With 512 KB of on-chip flash memory, the LPC2138JBD64 provides ample space for complex application code and data storage. The flash memory is complemented by 32 KB of static RAM, allowing for efficient data manipulation and temporary storage during operation. The device operates at a frequency of up to 60 MHz, offering a balanced combination of processing power and energy efficiency.

The LPC2138JBD64 is equipped with a diverse set of peripherals that enhance its connectivity and control capabilities. These include two 32-bit timers, two UARTs, two I2C-bus interfaces, and two SPI/SSP serial interfaces, enabling communication with a variety of external devices and other microcontrollers. Additionally, it features a 10-bit A/D converter with multiple channels, which allows for precise analog signal measurement and conversion to digital format.

For system control, the microcontroller has multiple general-purpose I/O pins that can be configured to suit specific application needs. The LPC2138JBD64 also includes a Real-Time Clock (RTC) with a dedicated 32 kHz clock input, which is essential for time-sensitive applications.

Advanced features such as vectored interrupt controller, multiple power-saving modes, and an on-chip oscillator contribute to the LPC2138JBD64's functionality, making it a prime choice for applications in industrial control, medical systems, communication gateways, and many other fields. The device is packaged in a low-profile 64-pin LQFP package, ensuring a compact footprint for space-constrained applications.

With its blend of performance, memory capacity, and integrated peripherals, the NXP LPC2138JBD64 microcontroller is an ideal solution for developers looking for a powerful yet cost-effective platform for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4100 $60.8200
5+ $24.9515 $124.7575
8+ $24.1718 $193.3744
10+ $23.3922 $233.9220
13+ $22.6126 $293.9638
18+ $20.2737 $364.9266
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess