Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC, OptoMOS®
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 60 V
Load Current 400 mA
On-State Resistance (Max) 2 Ohms
Termination Style Gull Wing
Package / Case 8-SOP (0.150", 3.81mm Width)
Supplier Device Package 8-SOIC
Base Product Number CPC2014
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580161-CPC2014N
Ultra Librarian 3D Model Ultra Librarian CPC2014N CAD Model

Description

The 580161-CPC2014N is a solid-state relay from the CPC series by IXYS.

  • Series: CPC
  • Termination Style: Gull wing
  • Package: 8-SOP
  • Voltage Input: 1.2VDC
  • Load Current: 400mA
  • On-State Resistance: Maximum 2 Ohms
  • Relay Type: Single-pole, normally open (SPST-NO)
  • Circuit: One form A
  • Mounting Type: Surface mountable
  • Standard Package: 50 pcs
  • Product Status: Active
  • California Prop 65: Compliant
  • REACH: Unaffected

You May Also Be Interested in

NEC
Relay SSR 50mA 1.4V DC-IN 2.5A 60V AC/DC-OUT 6-Pin PDIP Magazine
Need more? Email Us
ECAD model for PS710B-1A-A
Vishay
Need more? Email Us
ECAD model for LH1500
Omron
SSR RELAY SPST-NO 110MA 0-350V / Solid State SPST-NO (1 Form A) 4-SOP (0.179", 4.55mm)
Lowest to $0.2890
ECAD model for G3VM-351VY(TR05)
Infineon Technologies
1 Form A Photo Darlington Telecomswitch
Need more? Email Us
ECAD model for LH1539AAC
Infineon Technologies
Need more? Email Us
ECAD model for LH1524AAC
Vishay
DIP-6 SSR 1 FORM A / Solid State Relay 50mA 1.45V DC-IN 0.12A 350V AC/DC-OUT 6-Pin PDIP
Lowest to $3.3161
ECAD model for LH1540AT
Omron
MOS FET Relays | SSR RELAY SPST-NO 500MA 0-60V
Lowest to $7.4428
ECAD model for G3VM-61D1
Vishay
SOP-8 SSR DUAL 1 FORM A
Lowest to $26.5199
ECAD model for LH1532FPTR
Vishay
DIP-6 SSR 1 FORM B 3750 VRMS
Need more? Email Us
ECAD model for LH1501BT

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5979 $59.7727
30+ $3.7727 $113.1810
46+ $3.6548 $168.1208
64+ $3.5368 $226.3552
82+ $3.4190 $280.3580
110+ $3.0653 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,078 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention