EN
  • EN
  • DE

LPC2119FBD64/01EL

Part No LPC2119FBD64/01EL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2100
Package Tray
Product Status Active
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity CANbus, I²C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 46
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 4x10b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC2119
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368788-LPC2119FBD64/01EL
Ultra Librarian 3D Model Ultra Librarian LPC2119FBD64/01EL CAD Model

Description

NXP LPC2119FBD64/01EL Microcontroller

The NXP LPC2119FBD64/01EL is a robust ARM7TDMI-S based microcontroller that offers a perfect blend of power, performance, and flexibility for a wide range of applications. This microcontroller is designed to cater to the demanding requirements of modern embedded systems, providing users with a versatile platform to build upon.

Key Features:

  • Core: The LPC2119FBD64/01EL is powered by a high-performance ARM7TDMI-S core, running at up to 60 MHz, which delivers exceptional processing capabilities while maintaining energy efficiency.
  • Memory: It comes equipped with 128 KB of on-chip Flash memory for program storage and 16 KB of static RAM (SRAM) for data operations, ensuring ample space for complex applications.
  • I/O Ports: The device offers a generous number of I/O ports, including 32+16 fast GPIO lines, two 32-bit timers, and two UARTs for serial communication, providing ample connectivity options for peripheral devices.
  • On-Chip Peripherals: A diverse set of on-chip peripherals such as an I2C-bus interface, two SPI interfaces, and a CAN interface enhance the microcontroller's functionality, allowing it to handle a variety of tasks without the need for external components.
  • Power Management: The LPC2119FBD64/01EL features multiple power-saving modes, including Idle and Power-down modes, which contribute to the efficiency of power-sensitive applications.
  • Packaging: Housed in a compact 64-pin LQFP package, the microcontroller is suitable for space-constrained applications while still offering sufficient I/O capabilities.
  • Debugging and Emulation: With on-chip debug support via JTAG and embedded trace interfaces, developers can easily perform real-time debugging and optimization of their applications.

Applications:

The LPC2119FBD64/01EL is ideal for a wide array of applications, including industrial control systems, medical devices, automotive electronics, and communication gateways. Its robust feature set ensures that it can meet the needs of both complex and simple tasks, making it a versatile choice for engineers and developers.

With its combination of performance, memory, and peripheral integration, the NXP LPC2119FBD64/01EL microcontroller stands out as a reliable and efficient solution for a multitude of embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2841 $61.1364
8+ $12.5408 $100.3264
13+ $12.1489 $157.9357
18+ $11.7570 $211.6260
22+ $11.3651 $250.0322
30+ $10.1894 $305.6820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess