EN
  • EN
  • DE

LPC2119FBD64/00,15

Part No LPC2119FBD64/00,15
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Single-chip 16/32-bit microcontrollers; 64/128/256 kB ISP/IAP flash with 10-bit ADC and CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Frequency 60 MHz
Interface CAN, I2C, SPI, SSP, UART
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Number of Bits 32
Number of Pins 64
Number of Timers/Counters 2
RAM Size 16 kB
RoHS Compliant
Win Source Part Number 1030549-LPC2119FBD64/00,15
Categories Embedded - Microprocessors
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC2119FBD64/00,15 CAD Model

Description

The NXP LPC2119FBD64/00,15 is a robust microcontroller that belongs to the LPC2100 family, known for their high-performance ARM7TDMI-S core. This microcontroller is ideal for embedded applications requiring a high level of integration and low power consumption. With its 64-pin LQFP package, it offers a compact footprint while still providing a wealth of features.

Key Features:

  • Core: ARM7TDMI-S processor, which operates at a maximum frequency of 60 MHz, providing a balanced compromise between computational power and energy efficiency.
  • Memory: Comes equipped with 128 KB of on-chip flash memory and 16 KB of static RAM, enough to handle complex code and intermediate data storage.
  • Timers: Multiple 32-bit timers, including a programmable Watchdog Timer, ensure precise timing operations, suitable for a variety of time-sensitive tasks.
  • Serial Communication Interfaces: Includes two UARTs, two Fast I²C-bus interfaces, SPI, and SSP with buffering and variable data length capabilities.
  • Input/Output: Provides up to 45 General Purpose I/O (GPIO) pins with configurable pull-up/down resistors, allowing for flexible interfacing with peripheral devices.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels for interfacing with analog sensors and devices.
  • System Control: Power Control for minimizing power consumption during Idle and Power-down modes.
  • Vector Interrupt Controller: Offers fast handling of interrupts with 32 vectored interrupts and 14 external interrupt sources, enhancing real-time performance.

Applications:

The LPC2119FBD64/00,15 is well-suited for a wide range of applications, including industrial control systems, alarm systems, medical instrumentation, automotive electronics, and other embedded systems requiring a high level of integration, processing power, and low power consumption.

Additional Information:

For developers, NXP provides a comprehensive suite of tools, including software libraries, development boards, and an integrated development environment (IDE) to facilitate rapid development and prototyping. The LPC2119FBD64/00,15 is also supported by a strong community of developers and enthusiasts who share knowledge and resources, making it easier to troubleshoot and create innovative solutions.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess