Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 086514-LPC2104FBD48/01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2104FBD48/01 CAD Model

Description

NXP LPC2104FBD48/01 Microcontroller

The NXP LPC2104FBD48/01 is a robust microcontroller that is part of the LPC2100 family, known for its high-performance ARM7TDMI-S core. This microcontroller is particularly suitable for embedded applications requiring a high level of control and I/O flexibility. It operates at a maximum frequency of 70 MHz, which provides a solid balance of processing power and energy efficiency for a variety of tasks.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, which delivers excellent performance with low power consumption.
  • Memory: Comes with 128 KB of on-chip flash memory and 16 KB of static RAM, enabling efficient handling of complex code and data storage without the need for external memory components.
  • Digital Peripherals: Includes multiple 32-bit timers, an improved Vectored Interrupt Controller, and up to 46 GPIO pins, providing extensive interfacing capabilities.
  • Serial Communications: Features two 16C550 compatible UARTs, two I2C-bus interfaces, and two SPI/SSP serial interfaces, allowing for flexible connection with other devices and peripherals.
  • Packaging: Available in a compact 48-pin LQFP package, making it suitable for space-constrained applications.
  • Power Management: Supports multiple power-saving modes, including Idle and Power-down modes, which are essential for power-sensitive designs.
  • System Control: Equipped with a System Control Block for system configuration, including the memory mapping control, external interrupt configuration, and power control.
  • Debugging: Embedded In-System Programming (ISP) and In-Application Programming (IAP) capabilities through on-chip bootloader software, along with JTAG and serial debug support.

The LPC2104FBD48/01 is a versatile microcontroller that is well-suited for industrial control, medical systems, e-metering, security systems, and many other embedded applications. Its comprehensive feature set ensures developers can create high-performance, reliable, and cost-effective products with reduced development time and increased flexibility.

You May Also Be Interested in

Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention