Products specifications Report Issue?

Category Connectors, InterconnectsTerminalsPC Pin Receptacles, Socket Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Part Status Active
Tail Type No Tail
Termination Solder
Length - Overall 0.257" (6.53mm)
Accepts Pin Diameter 0.026" ~ 0.033" (0.66mm ~ 0.84mm)
Mounting Hole Diameter 0.062" ~ 0.063" (1.57mm ~ 1.60mm)
Flange Diameter 0.080" (2.03mm)
Socket Depth 0.244" (6.20mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Features Closed Bottom
Operating Temperature -65°C ~ 126°C
Base Product Number 5086
Ultra Librarian 3D Model Ultra Librarian 50864 CAD Model

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for FN9262-4-06
Amphenol FCI
CONN FPC TOP 40POS 0.5MM R/A
Need more? Email Us
ECAD model for 62684-40210E9ALF
Amphenol FCI
CONN HEADER SMD 6POS 2.54MM
Need more? Email Us
ECAD model for 95293-101A06LF
Dinkle Corporation
TERM BLK 8POS 5.08MM SCRW PLG
Need more? Email Us
ECAD model for EELK508V-08P
Amphenol
M SERIES, ACCESSORY, WATERPROOF
Need more? Email Us
ECAD model for CAP-WBDFSMA1
Amphenol FCI
CONN HEADER VERT 4POS 2.54MM
Need more? Email Us
ECAD model for 68002-104HLF
TE Connectivity
732-8255-16
Need more? Email Us
ECAD model for 732-8255-16
ERNI Electronics
CONN RCPT HSG 5POS 2.54MM
Lowest to $2.5355
ECAD model for 364226-E
Wurth Electronics Inc
CONN JACK 1PORT PCB
Lowest to $10.2819
ECAD model for 7499010004A

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention