Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Modulation 64-QAM, BPSK, CCK
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 18dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, PWM, SPI, UART
Antenna Type PCB Trace, Antenna Not Included, I-PEX
Utilized IC / Part -
Memory Size 2MB Flash
Voltage - Supply 3V ~ 3.6V
Current - Receiving -
Current - Transmitting 600mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SMD Module
MSL Level 1 (Unlimited)
Win Source Part Number 1370926-BW15
Ultra Librarian 3D Model Ultra Librarian BW15 CAD Model

Description

The Ai-Thinker 1370926-BW15 is a 2.4GHz RF transceiver module designed for Bluetooth communication.

  • Temperature Range: -40°C to 85°C
  • Data Rate: 54Mbps
  • Power Output: 18dBm
  • Sensitivity: -98dBm
  • Antenna: PCB trace antenna and I-PEX antenna
  • Serial Interfaces: ADC, GPIO, I²C, PWM, SPI, and UART
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Manufacturer: Ai-Thinker
  • Product Status: Active

You May Also Be Interested in

Silicon Labs
MODULE BT SIP MODULE WITH ANTENN
Lowest to $18.4835
ECAD model for BGM121A256V2
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Need more? Email Us
ECAD model for ST67W611M1A6UTR
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $33.7018
ECAD model for DA16200MOD-AAC4WA32
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.4733
ECAD model for CYBLE-224116-01
Microchip Technology
RF TXRX MODULE 802.15.4 U.FL ANT
Lowest to $42.0724
ECAD model for ATZB-A24-UFLBR
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $13.6908
ECAD model for BGM210PA22JIA2
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $39.1164
ECAD model for EC25AUFA-512-STD
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $14.7728
ECAD model for LC76GABMD
Murata Electronics North America
RF TXRX MODULE ISM / Ready-to-Use OEM Module
Need more? Email Us
ECAD model for DM1810-434MB

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8676 $57.3520
48+ $2.3529 $112.9392
74+ $2.2794 $168.6756
102+ $2.2058 $224.9916
132+ $2.1324 $281.4768
176+ $1.9117 $336.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 210 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention