EN
  • EN
  • DE

LPC1830FET256,551

Part No LPC1830FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256LBGA / MCU 32-bit ARM Cortex M3 RISC ROMLess 2.5V/3.3V 256-Pin LBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC18xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 164
Program Memory Type ROMless
RAM Size 200K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-LBGA
Manufacturer Package 256-LBGA (17x17)
Win Source Part Number 779986-LPC1830FET256,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1830
Introduction Date January 03, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1830FET256,551 CAD Model

Description

Introducing the LPC1830FET256,551 Microcontroller from NXP

The LPC1830FET256,551 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust design and versatile features. This powerful MCU is part of the LPC1800 series based on the ARM Cortex-M3 processor, which is known for its exceptional efficiency and processing capabilities. With its impressive array of features and connectivity options, the LPC1830FET256,551 is an ideal choice for a wide range of applications, including industrial control, automation, and complex embedded systems.

Key Features:

  • Processor: ARM Cortex-M3 processor, running at frequencies of up to 150 MHz, providing the perfect balance between power consumption and performance.
  • Memory: Equipped with 512 KB of on-chip flash memory and 136 KB of SRAM, which is ample for complex applications and ensures smooth operation.
  • Advanced Connectivity: Includes a variety of communication interfaces such as USB 2.0, Ethernet, SPI, I2C, UART, CAN, and more, allowing for flexible connection to other devices and networks.
  • Timers and Converters: Comes with multiple timers, PWM channels, and a high-resolution 10-bit ADC, providing accurate timing and analog-to-digital conversion capabilities.
  • Package: Available in a compact 256-pin LQFP package, making it suitable for space-constrained applications while offering ample I/O options.
  • Power Efficiency: Features an array of power-saving modes, including deep power-down and sleep modes, which help to reduce power consumption and extend battery life in portable devices.

Applications:

The LPC1830FET256,551 MCU is versatile enough to be used in a range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Motor control and drive systems
  • Medical equipment
  • Embedded audio and voice processing
  • Networking and communications equipment
  • Real-time data monitoring and processing

With its combination of processing power, memory capacity, and extensive I/O capabilities, the LPC1830FET256,551 from NXP is a reliable and flexible MCU solution that can meet the demands of even the most challenging embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess