EN
  • EN
  • DE

LPC1830FET180

Part No LPC1830FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204111-LPC1830FET180
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1830FET180 CAD Model

Description

NXP LPC1830FET180 Microcontroller

The LPC1830FET180, part of NXP's LPC18xx series, is a high-performance microcontroller (MCU) built around the ARM Cortex-M3 processor. This powerful MCU is designed to cater to a wide range of applications, including industrial control, medical systems, and automation, where advanced peripherals, high-speed interfaces, and flexible system integration are required.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz, provides the muscle for computation-intensive applications.
  • Memory: Equipped with 512 KB of flash memory and 136 KB of SRAM, the LPC1830FET180 offers ample space for complex applications and data storage.
  • Advanced Peripherals: Includes a variety of peripherals such as multiple UARTs, I2C, SPI, USB, CAN, and more, facilitating extensive communication and interface capabilities.
  • High-Speed USB: Features a High-speed USB 2.0 interface with on-chip PHY, allowing for fast data transfer and connectivity with a wide range of USB devices.
  • Digital Signal Control: The MCU also supports digital signal processing, making it suitable for mixed-signal applications.
  • Energy Efficient: Implements power-saving modes and an efficient clock system, reducing power consumption for energy-sensitive applications.
  • Package: Available in a space-saving 180-ball LBGA package, which provides a compact footprint for densely packed PCBs.

Connectivity and Integration:

The LPC1830FET180's connectivity options are designed to integrate seamlessly into a variety of systems. Its Ethernet port allows for networked applications, while the State Configurable Timer (SCT) and the advanced ADC and DAC provide versatile options for real-time control and monitoring tasks.

Developer-Friendly:

Developers will appreciate the comprehensive development support for the LPC1830FET180, including NXP's extensive suite of development tools, software libraries, and example code. This ensures a smooth development process, from prototype to production.

Overall, the LPC1830FET180 is an exceptional choice for designers looking for a robust MCU with advanced features, extensive I/O capabilities, and the reliability of the NXP brand.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8928 $62.6784
6+ $17.1429 $102.8574
10+ $16.6071 $166.0710
13+ $16.0714 $208.9282
17+ $15.5357 $264.1069
22+ $13.9286 $306.4292
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess